FirePro W600 Professional Graphic CardGraphics

AMD FirePro™ W600 professional graphics is the ideal solution for powering display walls designed to attract, inform and engage audiences or foster collaborative interaction and decision making. It’s the powerful, flexible and affordable multi-display professional graphics product the display wall market needs.

AMD FirePro™ W600 professional graphics is the most powerful solution available for configuring display walls featuring multiple displays – no other single-slot professional graphics card is capable of driving up to six displays (with independent audio streams), features the latest graphics memory technology for exceptional multimedia performance and only consumes 75W maximum power.

  • Support for up to six high-resolution displays or projectors 
  • 2GB of GDDR5 graphics memory for superior multimedia performance 
  • Support for two HD video streams via AMD's Unified Video Decoder
  • Projection overlap and Bezel compensation
  • AMD PowerTune technology and AMD ZeroCore Power technology support
  • DisplayPort 1.2: Support Discrete Digital Multi-Point Audio
  • PCI-E 3.0 28nm GCN Architecture
  • Up to 4096 X 2304 pixel 30bpp @60Hz / per display

Manufacturer Part Number
100-505968
EAN/UPC
0840777074572,840777074572,4895106279278
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

GPU:
512 Stream Processors
28 nm 
Graphics Core Next (GCN)
Interface: PCI-Express 3.0
Memory:
128 bit Memory Bus
GDDR5 Memory Type
64 GB/s Bandwidth
2GB Size
Floating-Point: N/A TFLOPS Single Precision Performance
Displays: 6 Outputs
Output: 6x Mini DisplayPort 1.2
Resolution:
4096*2160 Pixel DisplayPort Resolution
2560*1600 Pixel Dual Link DVI Resolution
1920*1200 Pixel Single Link DVI Resolution
API:
OpenGL® 4.2
OpenCL 1.1
DirectX® 11
Shader Model 5.0
Feature:
AMD PowerTune
AMD ZeroCore Power Technology
AMD Eyefinity 2.0
Stream Computing
Full 30-bit Display Pipeline
8, 10, 16-bit Per Pixel Color Component Output
HydraVision
Low Power Consumptioin
Quad HD Display (4K*2K Support)
Discrete Digital Multi-Point Audio(DDMA)
Projector Overlap Support
Bezel Compensation
D.O.P.P
Unified Driver Architecture
Cooling: Fan Cooling
Form Factor:
1 Part Slot Occupied
FH/HL
Power Consumption: 75 W
Regulation: FCC, CE, C-Tick, BSMI, KCC, UL,VCCI, RoHS and WEEE
System Requirement:
450 W Power Supply (Suggestion)
1 x Available PCI-Express X16 Slot
1024MB System Memory
Microsoft® Windows® 8, 7, Vista, XP (32/64-bit), Server 2008 R2 (64-bit) or Linux® (32/64-bit)
DVD-ROM Drive (or Internet Access) for Software Installation
AMD Retail Pack Accessory: No Accessories Available
PGS Retail Pack Accessory:
1x MiniDP to DVI Active Cable (Single-Link)
Driver Disc
Quick Installation Guide
Sapphire PGS Mini Brochure