Xerox ® WorkCentre ® 5865i/5875i/5890i Multifunction Printer
We designed the Xerox ® WorkCentre ® 5865i/5875i/5890i with a powerful mix of features and capabilities that handle your heavy workload in ways you never imagined.
A New Standard of Productivity
Experience a simplified, and intuitive user interface that can be tailored for your individual business needs. Easily create a workflow that enables you to scan information to your selected destinations, (email, desktop, network folders, cloud repositories) in secure text searchable formats, at the touch of a button. This saves time, and allows more to be done with the information you scan and store.
Embedded apps allow you to easily connect your mobile workers to the device. Xerox ® App Gallery allows you to download new apps, such as Print from DropBox™ and Scan to Microsoft ® Office 365 directly from the user interface. Xerox ® ConnectKey ® Technology helps to streamline how your business deals with critical information—in-house or in the cloud.
Note:
Model: WC5875I
Standard functions: Copy, Email, Print, Scan
Optional functions: Walkup fax, Xerox Integrated RFID Card Reader
Copy/print speed: up to 75 ppm
Duty cycle: Up to 300,000 images/month1
Connectivity: 10/100/1000 BaseT Ethernet, High-Speed USB 2.0 direct print (optional: Wi-Fi (with Xerox® USB Wireless Adapter))
Controller features: Configuration Cloning, Online Support, Remote Control Panel, Unified Address Book
Hard drive: 250 GB (min)
Processor: Dual-core 1 GHz
Device memory: 2 GB max
Finishing options
Offsetting catch tray: 300-sheet tray
Office Finisher (Optional): Multi-position stapling (optional: Hole punch), 2000+250-sheet tray
Office Finisher with Booklet Maker (Optional): Multi-position stapling, Saddle-stitch booklet maker (optional: Hole punch), 2000+250-sheet tray
High-Volume Finisher (Optional): Multi-position stapling (optional: Hole punch), 3000+250-sheet tray
High-Volume Finisher w/ Booklet maker (Optional): Multi-position stapling, Saddle-stitch booklet maker (optional: Hole punch), 3000+250-sheet tray
Z Fold / C Fold Unit with HVF w/Booklet Maker (Optional): adds letter / A4-size Z- and C-folding
Post Process Inserter with HVF and HVF w/Booklet Maker (Optional): adds preprinted inserts
Convenience Stapler: 50-sheets