TM-T70II POS Receipt Printer

Epson's mPOS-friendly TM-T70II POS printer, with its small size and low height (only 4.49" high), is designed to fit under a counter, in kiosks and other small spaces. It features fast printing of up to 250mm/second, industry-leading reliability, dual interfaces and more. And it supports all the leading mobile operating systems including iOS, Android and Windows.

Manufacturer Part Number
C31CD38A9941
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print

Print Method: Thermal line printing

Print Speed: Max. 250mm/sec (9.84"/sec)

Printer Fonts

Fonts: Font A: 12 x 24 dots; Font B: 9 x 17 dots (W x H)

Column Capacity: (A, B) 80mm: 42/56

Character Size:

  • (Std / Double H, Double W / Double W and Double H)
  • Font A: 1.41 x 3.39 / 1.41 x 6.77 / 2.82 x 3.39 / 2.82 x 6.77mm
  • Font B: 0.99 x 2.40 / 0.99 x 4.80 / 1.98 x 2.40 / 1.98 x 4.80mm

Character Set:

  • 95 Alphanumeric, 18 set International, 128 x 43 Pages
  • Two dimensional code: PDF417, QRCode, MaxiCode, 2D GS1 DataBar, Composite Symbology

Characters per Inch: 20.0 and 15.0 cpi

Barcode: UPC-A, UPC-E, JAN13 (EAN13), JAN8 (EAN), CODE39, ITF, CODABAR (NW-7), CODE93, CODE128, GS1-128, GS1 DataBar.

Media Handling

Media Dimensions: 80mm: 3.13" ± 0.02" x 3.27" diameter (79.5 ± 0.5(W) x 83mm)

ConnectivityBack to top

Interfaces: Built-in USB interface + another selection: serial, parallel, powered USB, Ethernet, 802.11b/g/n (2.4GHz) and 802.11a/n (5GHz) or Bluetooth 2.1 + EDR

Mobile:

  • Wi-Fi (802.11): iOS, Android™ and Windows®
  • Bluetooth: iOS, Android™ and Windows®

General

Reliability:

  • MTBF: 360,000 hours
  • MCBF: 65,000,000 lines
  • Auto Cutter: 1.7 million cuts

Software: Drivers & tool software (APD, OPOS™, JavaPOS™, OPOS NET™, TM Virtual port driver, Linux® Cups driver, Mac OS® X driver, TM-T70II Utility, EpsonNet Simple Viewer)

D.K.D. Function: 2 drivers

Power Consumption: Approx. 2.0A (mean)

Power Source: 100 – 240V AC, 50/60 Hz; External (AC cable included)

Standards and Approvals:

  • Safety standards: UL/CSA/EN/TUV/GOST-R
  • EU directive: RoHS and WEEE compliant

Dimensions: 4.92" x 7.64" x 4.49" (125 x 194 x 114 mm) (W x D x H)

Weight: 3.75 lbs (1.7 kg)

Color: Epson Dark Gray

Options: External buzzer unit, cable management cover, shelf bracket