TM-T20II POS Receipt Printer

Epson's cost-effective, energy-efficient TM-T20II thermal Point-of-Sale (POS) printer is ideal for low-volume retailers, food service and virtual terminal applications. It offers fast receipts and coupon printing, high reliability and easy-to-use features. In addition, it has paper-saving options that can reduce paper usage by up to 30%.

Manufacturer Part Number
C31CD52A9961
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print

Print Method: Thermal line printing

Print Speed: Max. 200mm/sec (5.91 in/sec)

Printer Fonts

Fonts: 9 x 17 and 12 x 24 dots/character (W x H)

Column Capacity:

  • Standard: Paper width 80mm: 48/64; Paper width 58mm: 35/46
  • 42 Column Mode: Paper width 80mm: 42/60; Paper width 58mm: 42/31

Character Size: 0.88 × 2.13 and 1.25 × 3 mm (W x H)

Character Set: 95 Alphanumeric, 18 set International, 128 × 43 Graphic. Barcode: UPC-A, UPC-E, JAN13 (EAN13), JAN8 (EAN), CODE39, ITF, CODABAR (NW-7), CODE93, CODE128, GS1-128, GS1 DataBar. Twodimensional code: PDF417, QRCode, MaxiCode, 2D GS1 DataBar, Composite Symbology

Characters per Inch: 22.6 and 16.9 cpi

Media Handling

Media Dimensions:

  • 80mm: 3.13" ± 0.02" x 3.27" diameter (79.5 ± 0.5(W) x 83mm)
  • 58mm: 2.26" ± 0.02± x 3.27" diameter (57.5 ± 0.5(W) x 83mm)

Connectivity

Interfaces:

  • USB + Serial
  • Ethernet
  • 802.11b/g/n (2.4GHz) and 802.11a/n (5GHz)
  • Bluetooth 2.1 + EDR

Mobile:

  • Supported mobile operating systems: WiFi (802.11): iOS, Android and Windows
  • Operating systems Bluetooth: iOS, Android and Windows

General

Reliability:

  • MTBF: 360,000 hours
  • MCBF: 60,000,000 lines
  • Auto Cutter: 1.5 million cuts

Software:

  • Drivers & tool software (APD, OPOS™, JavaPOS™, OPOS NET™, TM Virtual port driver, Linux® Cups driver, Mac OS® X driver, TM-T20II Utility, EpsonNet Simple Viewer)
  • Coupon Printing utility

D.K.D. Function: 2 drivers

Power Consumption: Approx. 1.8A

Power Source: 100 ® 240V AC, 50/60 Hz; External (AC cable included)

Standards and Approvals: Safety standards: UL/CSA/EN/TUV/GOST-R

Dimensions: 5.51” x 7.83” x 5.75” (140 x 199 x 146 mm) (W x D x H)

Weight: 3.75lb (1.7 kg)

Color: Epson Dark Grey

Options:

  • Affixing tape and external buzzer unit
  • Installation: Horizontal/vertical on counter/vertical on wall with wall hanging bracket