Axiom CWDM SFP Transceiver Modules are certified 100% compliant in all OEM applications. They are pre-configured with an application specific code to meet the requirement set forth by the router and switch OEMs. Axiom compatible transceivers perform, fit and function identically when compared to “Original” Transceivers. Our transceivers fully comply with the multi-sourcing agreement (MSA) which enables them to work in all MSA compliant platforms. Axiom brand transceivers also function with other brands within the same network.
Original Equipment Manufacturer (OEM)® names may be registered trademarks of the respective OEM, and the OEM has neither authorized nor sponsored the use of its trademark or trade name. All OEM names are used for comparative purposes only.
Note:
Manufacturer: Axiom Memory Solutions
Mode: Single-mode Fiber (SMF)
Model: DSCWDM4G1490-AX (100% Cisco® Compatible)
Data-rate: Gigabit Ethernet and 1/2/4-Gbps Fibre Channel
Form-factor: SFP
Connector: LC
Wavelength: 1490nm
Distance: 40km
Compliant Standards:
SFP MSA Compliant
RoHS Compliant
IEEE 802.3z