Get power when and where you need it. Keep one in the office, one at home, and another in your carrying case for convenient access to power. Just plug it into an available outlet to deliver AC power to the compatible Lenovo NBs listed below and recharge the system battery. Lenovo AC adapters are compact, energy efficient and backed by a 1 year warranty.Stable, adequate and reliable power supply
Note:
General N22 Chromebook Lenovo 45W Round Tip AC Adapter(UL)
Part number: GX20L23044
Ship Group: Lenovo 45W Round Tip AC Adapter Manual
Agency Approvals & Certifications: CCC (China),CUL,CB,TUV,GS,PSB,FCC,C-tick,VCCI,MIC (Korea),BSMI,SABS,SASO,CE,GOST,ENEC
Maximum Operating Humidity: 80
Maximum Operating Humidity Units: %
Minimum Operating Humidity: 8
Minimum Operating Humidity Units: %
Maximum Operating Temperature: 40
Maximum Operating Temperature Units: C
Minimum Operating Temperature: 0
Minimum Operating Temperature Units: C
Depth Metric: 93
Depth: 93mm
Depth Metric Units: mm
Depth (US): 3.66in
Height Metric: 28.5
Height: 28.5mm
Height Metric Units: mm
Height (US): 1.12in
Max Operating Humidity + Units: 80%
Min Operating Humidity + Units: 8%
Max Operating Temperature + Units: 40C
Min Operating Temperature + Units: 0C
Weight US: 0.42
Weight US Units: lbs
Weight Metric: 0.19
Weight Metric Units: Kg
Width Metric: 40
Width: 40mm
Width Metric Units: mm
Width (US): 1.57in
Connector Description: 3-pin AC
Power: 45
Power Supply + Units: 45W
Power Supply Type: 20 Volt
Power Units: W
Warranty Period: One Year
Warranty Type: 1 Year - CRU