W319UST DLP Projector

Ultra Short Throw Projector

  • WXGA, super bright 3300 lumens
  • Powerful 16W built-in speaker
  • Large shadow-free images from a short distance
  • Multiple connections including two HDMI inputs, RJ45 control and monitoring
The W319UST, is perfect for businesses, schools and colleges. It is bright (3300 lumens) and a throw ratio of 0.27:1 means that it can project a 100” image from less than 24 inches away. And having the projector installed so close to the screen avoids any shadows being cast across the screen from the presenter(s).

It provides a complete package for engaging learning with many new features, including two HDMI inputs, powered USB port, powerful 16W built-in speaker, improved lamp life, compact chassis and a completely new mounting system for a fast and simple set-up.

Manufacturer Part Number
W319UST
EAN/UPC
0796435419899,796435419899
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display Technology: Single 0.65” WXGA DC3 DMD chip DLP® Technology by Texas Instruments
Native Resolution: WXGA 1280 x 800
Brightness1 (Bright Mode): 3300 ANSI Lumens
Contrast: 18,000:1
Noise Level (Eco mode): 26dB
Lamp Type: 190W
Lamp Life2 Eco+/Dynamic/Eco/Bright/Education cycle: 7000/6500/6000/4500/10000 (hrs)
Throw Ratio 3: 0.27:1
Zoom Type: Fixed
Projection Lens: F/2.4; f=3.72mm, Fixed Zoom
Projection Screen Size: 2.16 – 2.92m (85” – 115”) Diagonal 16:10
Projection Distance: 0.49 - 0.66m
Aspect Ratio: 16:10 Native, 16:9/4:3 Compatible
Offset: 115%
Keystone Correction: ± 20° Vertical
Weight (kg): 4.57
Dimensions (W x D x H) (mm): 385 x 310 x 120
I/O Connectors: 2 x HDMI (1.4a 3D support), 2 x VGA (YPbPr/RGB), Composite, 2 x Audio In 3.5mm, Audio Out 3.5mm, VGA Out (Shared with VGA2), RJ45, RS232, USB remote mouse/service, 12V trigger, Mic In, USB-A Power, 3D-Sync
Speaker (Watts): 16
Computer Compatibility: UXGA, SXGA, WXGA, HD, XGA, SVGA, VGA, Mac
Video Compatibility: PAL (B, D, G, H, I, M, N, 576i/p), NTSC (M, 4.43/3.58 MHz, 480i/p), SECAM (B, D, G, K, K1, L) HD (1080i, 720p)
Displayable Colours: 1.07 Billion
3D Support: Full 3D - The 3D features of Optoma projectors can only be used with compatible 3D content. Typical applications include use with 3D educational or 3D design and modelling systems. 3D TV broadcast systems, (SKY in the UK),
Blu-ray 3D™ and 3D games from the Sony® PS3 or Microsoft® Xbox 360 are now supported as part of the HDMI v1.4a specification.
3D Compatibility: Side-by-Side:1080i50 / 60, 720p50 / 60
Frame-pack: 1080p24, 720p50 / 60
Over-Under: 1080p24, 720p50 / 60
Horizontal Scan Rate: 15.3 - 91.1kHz
Vertical Scan Rate: 24 - 85Hz (120Hz for 3D)
Power Supply: 100-240V, 50-60Hz
Power Consumption: 235W Bright mode / 200W Eco mode (< 0.5W Standby)
Operating Conditions: 5°C - 40°C, Max. Humidity 85%, Max. Altitude 3000m
Uniformity: 85%
Security: Security bar, Kensington lock, password protection
On Screen Display: 25 Languages: English, German, French, Italian, Spanish, Portuguese, Swedish, Dutch, Norwegian/Danish, Polish, Russian, Finnish, Greek, Hungarian, Czech, Arabic, Traditional Chinese, Simplified Chinese, Japanese, Korean, Thai, Turkish, Farsi, Romanian, Slovenian
Standard Accessories: AC power cord, VGA cable, remote control, battery, quick start card, CD user manual
Optional Accessories: 3D glasses, wireless, wall mount, interactive module
Optional Wireless: Yes
Warranty: 3 Years
RoHS: Compliant