11x4:2 Presentation Boardroom Router / Scaler System

The VP−558 is a high−performance 11x4 ProScale presentation scaler/matrix switcher that can output four independent scaled images. Each output includes an HDMI and HDBaseT connector. The product supports analog, digital and embedded audio. VP−558 features six HDMI inputs, four HDBaseT inputs, an analog VGA input, and a 4x1 USB switcher. VP−558 also includes a microphone input, independent stereo audio outputs, a monitor output, an amplified speaker output, and audio DSP features.

Manufacturer Part Number
VP-558
EAN/UPC
7291063075330
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

INPUTS:: 6 HDMI connectors, 1 VGA on a 15−pin HD connector, 4 HDBT on RJ−45 connectors, 4 USB ports, 6 unbalanced analog audio on 3.5mm mini jacks for HDMI, 1 unbalanced analog audio on a 3.5mm mini jack for PC, 1 aux in/mic balanced stereo audio on a 5−pin terminal block connector.
OUTPUTS:: 4 HDBT on RJ−45 connectors, 4 HDMI connectors, 1 USB port, 4 audio out balanced stereo on 5−pin terminal block connectors, 4 audio out S/PDIF on RCA connectors, monitor out balanced stereo on a 5−pin terminal block connector, monitor out S/PDIF on an RCA connector; 1 stereo speaker output, 2x10W into 4Ω, on a 4−pin terminal block connector.
OUTPUT RESOLUTIONS:: NATIVE, 640x480@60, 800x600@60, 1024x768@60, 1280x768@60, 1360x768@60, 1280x720@60, 1280x800@60, 1280x1024@60, 1440x900@60, 1400x1050@60, 1680x1050@60, 1600x1200@60, 1920x1080@60, 1920x1200@60, 720x480p@60, 1280x720p@60, 1920x1080i@60, 1920x1080p@60, 720x576p@60, 1280x720p@50, 1920x1080i@50, 1920x1080p@50.
CONTROLS:: HDMI 1, HDMI 2, HDMI 3, HDMI 4, HDMI 5, HDMI 6, HDBT 1, HDBT 2, HDBT 3, HDBT 4, PC, USB 1, USB 2, USB 3, USB 4 input selector buttons; menu, enter, menu arrows, reset to XGA/720p, OSD SELECT, 2 RS−232, Ethernet, line/mic selector switch, cond/dyn (48V) selector switch, mono/stereo selector switch, REM for muting audio.
POWER CONSUMPTION:: 100−240V AC, 70VA max.
OPERATING TEMPERATURE:: 0° to +40°C (32° to 104°F).
STORAGE TEMPERATURE:: −40° to +70°C (−40° to 158°F).
HUMIDITY:: 10% to 90%, RHL non−condensing.
DIMENSIONS:: 19" x 14.4" x 2U (W, D, H) rack mountable.
WEIGHT:: 5kg (11lbs) approx.
INCLUDED ACCESSORIES:: Power cord, rack "ears".
OPTIONS:: Kramer BC−HDKat6a cable.