2.4GHz Wireless Optical Mouse

RF 2.4GHz wireless mouse has reliable wireless connection up to 10 meters. With batteries saving feature, 2 x AAA alkaline batteries can be used up to 6 months. It helps to remove the tangled cables and keep your desktop neat. It is median size, which makes it a perfect bundle accessory for the laptops.

Manufacturer Part Number
7441
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • mini USB receptor
  • Power on and off switch
  • DPI change button, 800 dpi – 1600 dpi
  • Powered by 2 x AAA alkaline batteries
  • Power saving feature for longer batteries use.

Shipping Specifications

  • Unit Weight: 2.12 oz
  • Unit Dimensions: 8.27” x 4.33” x 1.57” (package), 3.86” x 2.17” x 1.39” (mouse)
  • Case Weight: Approx.13.23 lbs
  • Case Dimensions: 28.74” x 19.92” x 11.02” (Master Carton)
  • Case Quantity: Master carton quantity 60 pieces.

UPC # 012405074418