Flat Panel TV Tilt Wall Mount from 37” to 70”

Low profile tilting wall mount for LED/LCD/Plasma TVs

Manufacturer Part Number
5336
EAN/UPC
0012405053369,012405053369
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Stock # 05336

Technical Specifications

Tilt: 14 degree
Load capacity: 90 lbs.
Distance to the wall: 25mm

Shipping Specifications

  • Unit Weight: 5.29 lbs

  • Unit Dimensions: 69.5 x 12 x 5cm
    Case Weight: 23.15 lbs

  • Case Dimensions:70x20x23cm

  • Case Quantity:4pcs