Designed With The Needs Of The Installer In Mind.
The EX-1UTP-IR-50-POH Extender set comprises of a Transmitter and Receiver to distribute full, uncompressed HD 1080p video @60Hz, HD multichannel audio with bidirectional discrete IR control of source and display from either location over distances of up to 50m/164ft using a single shielded or unshielded Cat5e/6 cable.
Featuring Power-over-HDBaseT, the Transmitter draws 12v power from a mains supply and passes along the length of a single Cat5e/6 cable with the video, audio and control signals to power the receiver - no power access is necessary at the display location for ease of installation and connection; meaning no additional power adaptors required and improved energy efficiency.
Transmitters include EDID management to manually handle device communication via DIP switch setting, with Receivers containing long cable mode to further encourage successful transmission. Both units also feature protection against ESD (electrostatic discharge) to further stabilise transmission with LED indication on the unit housing providing clear confirmation of power and signal link status. Both units also contain DIP settings .
Additionally, the EX-1UTP-IR-50-POH is fully cascadable, with transmission lengthened by connecting to multiple 50m/164ft extender sets for increased distribution and even greater flexibility, whatever the installation environment.
Note:
Dimensions (WxHxD): 120mm/4.72" x 24mm/0.94" x 101mm/3.97"
Weight (Kg): 0.36kg / 0.79lb (each)
Operating Temperature Range: -5 to +35°C (-41 to +95 °F)
Operating Humidity Range: 5 to 90 % RH (no condensation)
Video Amplifier Bandwidth: 6.75Gbps
Input Video Signal: 0.5-1.0 volts p-p
Input DDC Signal: 12 volts p-p TTL (Transmitter), 5 volts p-p TTL (Receiver)
Maximum Single Link Range: 1080p 36bit Deep Colour
Transmission distance: 1080p signal up to 50m / 164ft (Under perfect transmission conditions including straight cable runs with no electrical interference, bends, kinks, patch panels or wall outlets.)
Video Format Supported:
VESA: 640x480, 800x600, 1024x768, 1280x1024, 1600x1200, 1920x1200 DTV/HDTV: 480i/576i/480p/576p/720p/1080i/1080p
Output Video:
Video: HDMI 1.4+HDCP (Sink device mirrors source), including 3D - frame packing/sequential (Blu-Ray) and Stereoscopic (Satellite/Cable broadcasts)
Audio Format Supported: Supports DTS-HD, Dolby-HD, multichannel 7.1, 5.1, stereo (Sync mirrors source), PCM 2.0
Power Supply: 12VDC - from mains
Power Consumption: 15 Watts (Transmitter) 5 Watts (Receiver) - power drawn from Transmitter or mains
BTU Rating (British Thermal Unit): 51.02
Rack Space Required: N/A