Foldable Bluetooth Headset with built in Microphone - White

Wireless Foldable Bluetooth headset with built in microphone

Bluetooth is a standard of close range radio-communication technology that was drawn up by Ericsson,IBM,Intel,Nokia and Toshiba. With Bluetooth technology,we can achieve the highest transmission rate among cell phones,computers,printers, PDAs and other devices. The max transmission range of class ii is 10 meters while the max transmission range of class I can reach up to 100 meters.

Manufacturer Part Number
87082
EAN/UPC
0012405870829,012405870829
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications:

  • Stock # 87082

Features:

  • The product is a stereo Bluetooth headset. It supports the following Bluetooth profiles:

HSP- Headset Profile
HFP- Hands-free Profile
Built in Microphone
A2DP- Advanced Audio distribution Profile
AVRCP- Audio/Video Remote Control Profile
You can enjoy music wireless by using the headset.
Pairing with the Bluetooth mobile phone and PDA which support HFP.

  • Pairing with Bluetooth music devices and Bluetooth transmitter which support A2DP.

  • Easy to switch between conversation and music, you will not miss the incoming call during.

  • Automatic connecting with the last paired device when turn on the headset.

  • Charging the battery with USB cable

Technical Specifications

  • Bluetooth Version: V2.1+EDR

  • Bluetooth Profiles: Headset, Hands-free, A2DP, AVRCP

  • Built in Microphone to take calls

  • Effective Range: 10 Meters

  • Working Times: Music: Up to 10 hours; Talk: Up to 11 hours.

  • Stand by Time: Up to 250 hours

  • Input: DC:5V/130mA

  • Charging time: Approx 3 hours

  • Dimensions: 162X 153.5x

Shipping Specifications

  • Unit Weight: .19 lbs

  • Unit Dimensions: 6.38” x 6.04” inches

  • Case Weight:18.52 lbs

  • Case Dimensions:17.32” x 15.55” x 19.88”

  • Case Quantity:20pcs

  • UPC # 012405870829