Air Defense Case for iPad Air-Black

The AIR DEFENSETM Case provides reliable, cart-compatible iPad protection without unnecessary bulk or

weight. Skin-tight case design enhances hand grip when carrying or handling, and provides impact protection

from bumps and drops. Transporting iPads between classrooms or to and from school every day means risk of

drops and bumps — help prevent damage with the AIR DEFENSETM.

The case is designed for simplicity, protection, and functionality. It uses a tough, protective, silicone skin.

The case provides good coverage for the edges, bezel, and back of the iPad Air, helping protect it from bumps

and drops up to 4 feet.The made-for-kids, and active people, stylish design is comfortable for small hands, and

the lean profile fits most charging carts. Quick, hassle-free assembly allows for easy school installationsational

Manufacturer Part Number
2643
EAN/UPC
0822594031143,822594031143
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications:

Stock # 02643

Features:

  • Lightweight and protective, with ultra-reinforced corners

  • Patent-pending innovative design helps absorb shock if dropped

  • Enhances your grip when carrying or handling

  • Speaker channel allows and directs sound toward the user, not the back of the iPad

  • Designed with Open ports and buttons for easy device management and usability

  • Complete edge, bezel, and back coverage

  • Easy assembly, especially for large iPad deployments

  • Tuffkases allow protected devices to fit ALL security carts (Bretford, Anthro etc)

Shipping Specifications

  • Unit Weight: 0.75 lbs

  • Unit Dimensions: 10 x 8 x 0.5 inches
    Case Weight: 35 lbs

  • Case Dimensions: 50.8 x 35.5x 30.5cm (20” x 13.98” x 12”)

  • Case Quantity: 45

UPC # 822594031143

Limited One Year Warranty

Made for Air (5th gen iPad).
Will NOT fit iPad 1/2/3/4 or iPad Mini.