Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Image sensor: Color Contact Image Sensor
Resolution:
- Low resolution : 300x300 dpi
- Medium resolution: 600x600 dpi
- High resolution: 1200x1200 dpi
Minimum scanning speed for Letter size document:
- Color High resolution: 10.0 Seconds
- Mono High resolution: 8.0 Seconds
- Color Medium resolution: 5.0 Seconds
- Mono Medium resolution: 4.0 Seconds
- Color Low resolution: 5.0 Seconds
- Mono Low resolution: 4.0 Seconds
Capacity (Based on 1GB microSD card. Scan Letter size file, the quantity of scans varies depending on the content complexity):
- Color High resolution: 200 Scans (Min.)
- Mono High resolution: 210 Scans (Min.)
- Color Medium resolution: 600 Scans (Min.)
- Mono Medium resolution: 620 Scans (Min.)
- Color Low resolution: 1600 Scans (Min.)
- Mono Low resolution: 1650 Scans (Min.)
Scanner photo size: A4、 A5、 5R、 4R、 3R and smaller
Scan width: Approx. 8.5”
Scan length: 300DPI:130"(max);600DPI:60";(max);1200DPI:55"(max)
File format: JPEG/PDF
LCD: Approx 1.5” Class* TFT LCD
Zoom: 4x, 8x
Dimensions (L×H×W): 11.0”×1.5”×1.8”
Auto power off: 3 Minutes
Wi-Fi®: 802.11 b/g/n
USB port: USB 2.0 high speed
External memory: microSD/microSDHC card
Standard battery: Built-in 1200mAH Lithium-Polymer
Battery charge time: Approx. 1.5 hours