LCD/LED Fixed TV Wall Mount Holds TV size from 23” to 42”

The 05335 Super Slim low-profile wall mount is designed to emphasize the sleek look of ultra-thin flat-panel TVs by placing them just 14mm from the wall. The two pieces design allows easy installation. It supports most 23’’-42’’ flat panel TVs up to 30kgs/66lbs. VESA compatible with 75x75, 100x100, 200x100 and 200x200.Strength has been tested for a minimum of four times its stated load capacity.

Manufacturer Part Number
5335
EAN/UPC
0012405053352,012405053352
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

  • Stock # 05335

Features:

Economy Super Slim Fixed Wall Mount

* Fit for most 23"-42" LED, 3D LED, LCD TVs

* VESA compliant: 75x75,100x100,100x200,200x200

* Low profile of only 14mm

* Support flat panel TVs up to 30kg/66lbs

Shipping Specifications

  • Unit Weight:1.98 lbs

  • Unit Dimensions: 8.66” x 8.66” x .98”
    Case Weight: 22.04 lbs

  • Case Dimensions: 13” x 9.45” x 9.45”

  • Case Quantity:10 pcs

  • Unit package dimension:9.25” x 8.86” x 1.1”

  • UPC# 012405053352

  • Limited One Year Warranty