Full Motion Flat Panel TV Wall Mount – from 37” to 80”

The 05334-L is a dual-arm full-motion wall mount for TVs up to 80", 50kgs/132lbs. This mount extends out 510mm from wall and allows TVs to turn 60° left or right. Full motion allows maximum flexibility — tilts and swivel your TV for easy viewing from any seat in a room.

Manufacturer Part Number
5334
EAN/UPC
0012405053345,012405053345
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

  • Stock # 05334-L

Features:

  • Dual-arm full-motion wall mount for TVs up to 80", 50kgs/132lbs.

  • mount extends out 510mm from wall and allows TVs to turn 60° left or right.

  • Post-installation level adjustment allows the TV to “roll” up to 3° clockwise and counterclockwise to ensure it is perfectly level.

  • Integrated cable management system keeps cables organized and protected. Wide wall plate fits for 406/450mm stud installation.

Technical Specifications

* Economy full-motion TV wall mount

* For most 37’’-70’’ LED, LCD flat panel TVs

* VESA:200x200,400x200,300x300,400x400,600x400

* -20°~+10°Tilt; -60°~+60° swivel; -3°~+3° Level Adjustment

*Mounting profile:64mm-510mm

*Load capacity:50kg/110lbs

Shipping Specifications

  • Unit Weight:7.5kgs

  • Unit Dimensions:pls see the drawing
    Case Weight: 16kgs

  • Case Dimensions: 72x24x16cm

  • Case Quantity:2 pcs

  • Unit package dimension:70x22x7cm

  • UPC# 012405053345

  • Limited One Year Warranty