Media Component Wall Mount Glass Stand

Manufacturer Part Number
5340
EAN/UPC
0012405053406,012405053406
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications: Media Component Wall Mount

Stock # 05340

Features:

  • Wall Mounted DVD Player stand

  • Toughened glass

  • Piano black

  • High Quality

Technical Specifications

  • Material: Tempered Glass and steel support

  • Color: Piano Black

  • Mas Loading weight: 10KGSAccessories: complete installation fitings and manual

Shipping Specifications

  • Unit Weight:

  • Unit Dimensions:
    Case Weight:

  • Case Dimensions:

  • Case Quantity:

UPC # 012405053406

Limited One Year Warranty