Scalable airFiber MIMO Multiplexer

Combine multiple airFiber X radios on a single dish antenna for superior noise immunity performance, redundancy, and multi-Gigabit Point-to-Point (PtP) throughput.

Precise GPS Synchronization
Using a common GPS timing reference, the airFiber X radios work cohesively to deliver powerful, multi-Gigabit bridging performance for PtP links.

4x4 or 8x8 MIMO Backhaul Technology
Quickly mount multiple airFiber X radios on existing airFiber dish antennas for Plug and Play installation. You can use radio channels of different sizes – even adjacent channels with no guard band – and place them anywhere within the radio band.

Mounting Versatility
The airFiber NxN Multiplexer can be attached to most 5 GHz airFiber X or RocketDish™ antenna models. For any other antenna configuration, you can mount the airFiber NxN Multiplexer on a pole.

Reduced Tower Costs
Mounting multiple airFiber X radios on a single dish antenna maximizes throughput and capacity in a clean, compact tower footprint, minimizing tower costs.

True Redundancy
Multiple airFiber X radios with multiple carriers on multiple frequency bands provide the ultimate noise immunity and link redundancy performance.

Paired with the EdgePoint for Superior Performance
The EdgePoint™ provides powerful configuration features, including radio-link load balancing and advanced reliability for optical fiber deployments.

Manufacturer Part Number
AF-MPX4
EAN/UPC
0810354024504,810354024504
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • 4x4 MIMO 
  • Multiplex (2) airFiber 5X radios
  • Aggregate Throughput up to 1+ Gbps
  • Up to 1 Redundant Link