Signature Line DDR3L 2GB 1600MHz SODIMM

Patriot Memory’s Signature Line DDR3L SODIMM memory delivers the quality, reliability and performance expected for today’s notebook needs. This 2GB module is designed to run at PC3-12800 (1600MHz) at CAS 11 latency timings. Built using specific build-of-materials (BOMs) we ensure that every module meets and exceeds industry standards: offering you a hassle-free upgrade. We certify every component that goes into our modules, including the modules themselves, which must pass strict standards to ensure compatibility, quality and reliability. With free customer service and a lifetime warranty, Patriot Memory’s Signature memory modules are a perfect system upgrade option.

Manufacturer Part Number
PSD32G1600L81S
EAN/UPC
0814914021552,814914021552
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: 45 g

Dimensions: 1.2cm x 12cm x 18cm cm

Capacity: 2GB

Memory Speed: 1600MHz

DRAM Memory Technology: DDR3

Cache Latency: CL11

Memory Type: Non-ECC Unbuffered

Voltage: 1.35V

Memory Configuration: SODIMM

Warranty: Limited Lifetime

Certifications: RoHS

Country of Origin: Taiwan

Unit Dimension Width: 6.9cm

Unit Dimension Height: 3cm

Unit Dimension Length: 0.30cm

Unit Weight: 18gm