EOS Rebel T6 Digital SLR Camera with Lens

Share Photos that Impress

The camera with the quality your photos deserve, the EOS Rebel T6 can be ideal for smartphone or digital point-and-shoot camera users looking to step up their imaging game. It's equipped with an 18.0 Megapixel CMOS image sensor and the DIGIC 4+ Image Processor for highly detailed, vibrant photos and videos even in low light. Whether you're out on an adventure hike or snapping candids of your friends during a late night out, the EOS Rebel T6 can help you take photos you'll want to show off. Built-in Wi-Fi®* and NFC** connectivity make it easy to get your favorite pictures up on select social media sites for your friends, family and the world to see. If you're new to DSLRs, Scene Intelligent Auto mode can conveniently and automatically adjust the camera's settings to suit your subject. Easy to use and simple to share with, the EOS Rebel T6 delivers high image quality that's sure to catch the audience's eye.

Manufacturer Part Number
1159C003
EAN/UPC
0013803271348,013803271348
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type


Digital, AF/AE single-lens reflex camera with built-in flash

Recording Media


SD, SDHC and SDXC Memory Cards

Not compliant to UHS-I (Ultra High Speed) standards.
Compatible with Eye-Fi Cards.
Multimedia cards (MMC) cannot be used. (A card error will be displayed.)

Image Format


Approx. 22.3mm x 14.9mm

Compatible Lenses


Canon EF Lenses (including EF-S lenses, excluding EF-M lenses)

Lens Mount


Canon EF mount

Image Sensor

Type


CMOS Sensor

Pixels


Effective pixels: Approx. 18.00 megapixels
Total pixels: Approx. 18.70 megapixels

Pixel Unit


Approx. 4.30 µm square

Aspect Ratio


3:2 (Horizontal : Vertical)

Color Filter System


RGB primary color filters

Low Pass Filter


Fixed position in front of the image sensor

Dust Deletion Feature

  • Dust Delete Data acquisition and appending
  • The coordinates of the dust adhering to the low-pass filter are detected by a test shot and appended to subsequent images.
  • The dust coordinate data appended to the image is used by the provided software to automatically erase the dust spots.
  • Manual cleaning
  • Self Cleaning Sensor Unit not provided.

Recording System

Recording Format


Design Rule for Camera File System 2.0 and EXIF 2.3

File Size


Large: Approx. 17.90 Megapixels (5184 x 3456)
Medium: Approx. 8.00 Megapixels (3456 x 2304)
Small 1: Approx. 4.50 Megapixels (2592 x 1728)
Small 2: Approx. 2.50 Megapixels (1920 x 1280)
Small 3: Approx. 0.35 Megapixels (720 x 480)
RAW: Approx. 17.90 Megapixels (5184 x 3456)

Backup Recording


N/A

File Numbering


The following three types of file numbering method can be set:

  • Continuous numbering
  • The numbering of captured images will continue even after you replace the card. (The numbering continues even when the folder changes.)
  • Auto reset
  • When you replace the card, the numbering will be reset to start from 0001. If the new card already contains images, the numbering will continue from the last recorded image in the card.
  • Manual reset
  • Rest the file number to 0001, and creates a new folder automatically.

Color Space


sRGB, Adobe RGB

Picture Style

  • Auto
  • Standard
  • Portrait
  • Landscape
  • Neutral
  • Faithful
  • Monochrome
  • User Defined 1-3
  • In Basic Zone modes, Auto is set automatically.
  • In Creative Zone modes, you can select and set the Picture Style.
  • Default settings for [User Defined 1-3] are [Auto].

White Balance

Auto White Balance


Auto white balance with the image sensor

Color Temperature Compensation


Blue/amber bias: ±9 levels
Magenta/green bias: ±9 levels

Corrected in reference to the current WB mode's color temperature.

Color Temperature Information Transmission


Provided

Viewfinder

Type


Eye-level single lens reflex (with fixed pentamirror)

Coverage


Approx. 95% vertically and horizontally (with Eye point approx. 21mm)

Magnification


Approx. 0.8x / 22.4° (-1m-1 (dpt) with 50mm lens at infinity)

Eye Point


Approx. 21 mm (At -1m-1 from the eyepiece lens center)

Dioptric Adjustment Correction


Adjustable from approx. -2.5 to +0.5 m-1 (dpt)

Focusing Screen


Fixed

Mirror


Quick-return half mirror (Transmittance: reflectance ratio of 40:60)

Viewfinder Information

  • AF information (AF points and focus confirmation)
  • Exposure information (Shutter speed, aperture, ISO speed, AE lock, Exposure level, exposure warning)
  • Flash information (Flash ready, flash exposure compensation, high-speed sync, FE lock, red-eye reduction light)
  • Image information (Highlight tone priority, Monochrome shooting, maximum burst, white balance correction, SD card information)

Depth Of Field Preview


Enabled with Custom Function

Autofocus

Type


TTL secondary image-forming phase-difference detection system with AF-dedicated CMOS sensor

AF Points


9 points
Cross-type AF sensitive to f/5.6 with center AF point

AF Working Range


With One-Shot AF
EV 0-18 (center AF point)
EV 1-18 (other AF points)
(at room temperature and ISO 100, based on Canon's testing standards)

Focusing Modes

  • Autofocus
  • One-Shot AF
  • Predictive AI Servo AF
  • AI Focus AF
  • Switches between One-Shot AF and AI Servo AF automatically.
  • Manual focus

AF Point Selection

  • Manual selection
  • Auto selection
  • AF point selection for Basic Zone modes is fixed to Automatic selection.

Selected AF Point Display


Indicated by superimposed display in the viewfinder and on the LCD monitor.

AF Assist Beam


Intermittent firing of built-in flash

Effective range:
Center: Approx. 13.1 ft. / 4.0m
Periphery: Approx. 11.5 ft. / 3.5m


With an EOS-dedicated Speedlite attached, the Speedlite's AF-assist beam is emitted instead.

Exposure Control

Metering Modes


Dual-layer metering sensor with the area divided into 63 zones.

  • Evaluative metering (linked to all AF points)
  • Partial metering at the center of the viewfinder (approx. 10% of viewfinder)
  • Center-weighted average metering

Metering Range


EV 1-20 (room temperature, ISO 100, evaluative metering)

Exposure Control Systems


Creative Zone

  • Program AE (Shiftable)
  • Shutter-priority AE
  • Aperture-priority AE
  • Manual exposure (including bulb)

Basic Zone

  • Scene Intelligent Auto (Program AE/non-shiftable)
  • Flash Off
  • Creative Auto
  • Portrait
  • Landscape
  • Close-up
  • Sports
  • Food
  • Night Portrait

AE Lock

  • Auto AE lock
  • In the One-Shot AF mode with evaluative metering, AE lock takes effect when focus is achieved.
  • Manual AE lock
  • In the P, Tv, Av, and M modes, enabled with the AE lock button. (Press again to update.)
  • Enabled in all metering modes.

Shutter

Type


Vertical-travel shutter with electronic first-curtain control and mechanical second-curtain control

Shutter Speeds


1/4000 to 30 sec., Bulb (Total shutter speed range)
X-sync at 1/200 sec.
Settable in 1/3- or 1/2-stop increments.

Shutter Release


Soft-touch electromagnetic release

Self Timer


10-sec. or 2-sec. Delay

Shutter Lag Time

  • During SW-1 ON, time lag between SW-2 ON and start of exposure: approx. 0.12 sec.
  • Time lag between simultaneous SW-1/SW-2 ON and start of exposure: Approx. 0.24 sec.

Built in Flash

Type


Auto pop-up, retractable, built-in flash in the pentamirror

Flash Metering System


E-TTL II autoflash (Evaluative, Average), FE lock

Guide Number


Approx. 30.2 ft./9.2m (at ISO 100)

Recycling Time


Approx. 2 sec.

Flash Coverage


Up to approx. 17mm focal length (equivalent to approx. 28mm in 135 format)

FE Lock


Possible

Flash Exposure Compensation


Up to ±2 stops in 1/3- or 1/2-stop increments
Flash exposure compensation for built-in flash and external Speedlite can be set with the camera.

External Speedlite

Flash Metering


E-TTL II autoflash (evaluative flash metering and average flash metering), FE lock

Flash Exposure Compensation


±2 stops in 1/3-stop or 1/2-stop increments

Drive System

Drive Modes

  • Single shooting
  • Continuous shooting
  • Max. approx. 3.0 fps
  • Shutter speed 1/500 sec., Maximum aperture
  • Continuous shooting speed may become slower depending on the shutter speed, aperture, subject condition, brightness, lens kind, flash use, battery remaining capacity, etc.
  • 10-sec. self-timer
  • 2-sec. self-timer
  • Continuous shooting after 10-sec. self-timer
  • 2 to 10 shots

Continuous Shooting Speed


Max. approx. 3.0 fps

Live View Functions

Metering Modes


Evaluative metering (315-zone) AE lock possible. The active metering timer can be changed.

Metering Range


EV 0-20 (room temperature, ISO 100)

Grid Display


One of two types of grids can be selected and displayed on the screen.

  • Grid 1:2 vertical and 2 horizontal lines
  • Grid 2:5 vertical and 3 horizontal lines

Exposure Simulation


Provided

Silent Shooting


Not provided

Video Shooting

File Format


MOV:
Movie: MPEG4 AVC/H.264
* Variable (average) bit rate
Audio: Linear PCM

File Size


[Full HD]
1920 x 1080 (30 fps/24 fps): 340 MB/min.
[HD]
1280 x 720 (60 fps): 340 MB/min.
[SD]
640 x 480 (30 fps): 90 MB/min.

Frame Rates


1920 x 1080 (Full HD): 30 fps (29.97 fps) / 24 fps (23.98 fps)
1280 x 720 (HD): 60 fps (59.94 fps)
640 x 480 (SD): 30 fps (29.97 fps)

Focusing

  • Contrast AF
  • Manual focus
  • Magnify the image by 5x or 10x and focus manually.

Exposure Compensation


Possible (±3 stops in 1/3-stop increments)

LCD Monitor

Type


TFT color, liquid-crystal monitor

Monitor Size


3.0-inch (Screen aspect ratio of 4:3)
Approx. 7.5cm diagonal (approx. 6.0cm wide, approx. 4.5cm high)

Pixels


Approx. 920,000 dots

Coverage


Approx. 170° vertically and horizontally

Brightness Control


Adjustable to one of seven levels

Coating


Not provided

Interface Languages


25 (English, German, French, Dutch, Danish, Portuguese, Finnish, Italian, Norwegian, Swedish, Spanish, Greek, Russian, Polish, Czech, Hungarian, Romanian, Ukrainian, Turkish, Arabic, Thai, Simplified/Traditional Chinese, Korean, Japanese)

Playback

Display Format

  • Single image display
  • Basic information
  • Basic information + image quality / image file number
  • Shooting information
  • Histogram display
  • Index display; 4 or 9 images

Highlight Alert


On the detailed information and histogram displays, highlight areas with no image data will blink.

Quick Control Function

Items


When you press the Quick Control button while shooting images, you can set various functions.The functions that can be set vary depending on whether the shooting mode is viewfinder shooting, Live View shooting or movie shooting.

Image Protection and Erase

Protection


Erase protection can be applied or canceled for a single image, all images in a folder or all images in the card.

Erase


Erase unprotected image(s) with selection from Single image, Selected images, All images on folder or All images in a card.

Direct Printing

Compatible Printers


PictBridge-compatible printers

Printable Images


RAW and JPEG images compliant to Design rule for Camera File System.
Movies cannot be printed.

DPOF: Digital Print Order Format

DPOF


Complies to DPOF Version 1.1

Customization

Custom Functions


11 Custom Functions with 33 settings settable with the camera

Custom Controls


Not Provided

Camera User Settings


Not Provided

My Menu Registration


Up to six kinds of function settings can be selected and registered from the Menu options or any of the top-tier menu options of Custom Functions.

Interface

USB Terminal


Hi-Speed USB (USB 2.0)

For computer communication and PictBridge
For connection with the GPS receiver GP-E2

Video Out Terminal


HDMI Type C (Resolution switches automatically)
Video output: (Switches automatically to 1, 2, 3 or 4 to suit the TV set.)

  • 1080/60i
  • 1080/50i
  • 480/60p
  • 576/50p

Extension System Terminal


Compatible with Remote Switch RS-60E3

Gigabit-Ethernet


Compatible

Canon cameras are not guaranteed to support Eye-Fi card functions, including wireless transfer. In case of an issue with the Eye-Fi card, please consult with the card manufacturer. The use of Eye-Fi cards may not be approved in all regions, or from one region to another; please contact the card manufacturer for status of approval in the country/region of use.

Power Source

Battery


Battery Pack LP-E10 x 1

The camera can be powered by an AC power supply by using the household power outlet accessories (sold separately).

Battery Check


Automatic battery check when the power switch is turned ON.
Battery level indicated in one of the four levels on LCD monitor.

Power Saving


Power turns off after the set time of non-operation elapses
* [Auto power off] settable to 30 sec., 1 min., 2 min., 4 min., 8 min., 15 min. or disable

Date/Time Battery


Built-in secondary battery
Maintains date/time for about 3 months when fully charged

Start-up Time


Approx. 0.1 sec. (Based on testing standards)

Dimensions and Weight

Dimensions (W x H x D)


Approx. 5.08 x 3.99 x 3.06 in. / 129.0 x 101.3 x 77.6mmIn guidelines.

Weight


Approx. 17.11 oz. / 485g (In accordance with guidelines)Approx. 15.52 oz. / 440g (Body only)

Operating Environment

Working Temperature Range


32-104°F/0-40°C

Working Humidity Range


85% or lessAll data are based on Canon's Standard Test Method. Subject to change without notice.
If a problem occurs with a non-Canon lens attached to the camera, consult the lens maker.
Canon, DIGIC and EOS Rebel are registered trademarks of Canon Inc. in the United States and may also be registered trademarks or trademarks in other countries. Microsoft, Windows and Windows Vista are trademarks or registered trademarks of Microsoft Corporation in the United States and/or other countries. Mac is a trademark of Apple, Inc., registered in the United States and other countries. HDMI, the HDMI logo and High-Definition Multimedia Interface are registered trademarks or trademarks of HDMI Licensing, LLC in the United States and/or other countries. All other products and brand names are registered trademarks, trademarks or service marks of their respective owners in the United States and/or other countries.