Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
- Compatibility Compatible with most computers, tablets, smartphones, and MP3 players.
- Cable Length 150 cm
- Power 102dB ± 3dB s/n ratio @ 1kHz; 20Hz to 20KHz frequency response
- Dimensions Out of Package: 142 x 180 x 62 mm
- Packed: 178 x 63 x 211 mm
- Weight Out of Package: 0.124 kg
- Packed: 1.25 kg
- Warranty 2-year limited warranty
- Additional information P/N: J9C30AA #ABB
- UPC/EAN code: 888793455692
- Country of Origin China
- What's in the box Headset; Quick Start Guide; Warranty card; Product notice