MB10-DS4 (rev. 1.3) Server Motherboard

MB10-DS4 Server Motherboard Overview

Built With the Intel Xeon D-1521 SoC Processor

Based on the Broadwell microarchitecture, the Intel Xeon D are Server-on-Chip processors based on the 14nm process.

Designed for high density and scale-out server infrastructures, these processors focus on high power efficiency while maintaining datacenter grade features, such as large storage and memory platforms. Through this density and computing power, they aim at lowering the TCO of enterprise & public clouds, storage, and network applications.

Manufacturer Part Number
MB10-DS4
EAN/UPC
0813567022824,813567022824
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor: Mini-ITX
170W x 170D (mm)
CPU: Intel® Xeon® D-1521 processor
4 cores, 8 threads
2.4 - 2.7 GHz
6MB cache
45W TDP
Socket: BGA 1667
Chipset: -
Memory: 4 x DIMM slots
Supports 1.2V DDR4 memory
Single & dual rank modules supported
ECC & non-ECC modules supported
RDIMM supported up to 32GB per module
UDIMM supported up to 16GB per module
1600/1866/2133 MHz
LAN: 2 x 10GbE SFP+ LAN ports (Cortina® CS4227)
2 x GbE LAN ports (Intel® I210)
1 x 10/100/1000 management LAN
Video: Integrated in Aspeed® AST2400
2D Video Graphic Adapter with PCIe bus interface
1920x1200@60Hz 32bpp
Audio: -
NVMe: -
SAS: -
SATA: 5 x SATA III 6Gb/s ports
1 x SATA III 6Gb/s port supporting SATA DOM
RAID: -
Expansion Slots: 1 x PCIe x16 (Gen3 x16 bus) slot
Internal I/O: 1 x 24-pin ATX main power connector
1 x 8-pin ATX 12V power connector
6 x SATA III 6Gb/s ports
1 x CPU fan header
1 x System fan headers
1 x TPM header
1 x Front panel header
1 x HDD back plane board header
1 x JTAG BMC header
1 x Clear CMOS jumper
1 x IPMB connector
1 x PMBus connector
1 x COM (RS-232)
Rear I/O: 2 x USB 3.0
1 x VGA
2 x SFP+
3 x RJ45
1 x ID button with LED
1 x Power button with LED
1 x Status LED
TPM: 1 x TPM header
OS Supported: Windows Server 2012 R2 (x64)
Red Hat Enterprise Linux 7.1 (x64)
SUSE Linux Enterprise Server 12 (x64)
Ubuntu 14.04.2 LTS
Fedora 22
CentOS 7.1
Board Management: Aspeed® AST2400 management controller
Avocent® MergePoint IPMI 2.0 web interface:
- Network settings
- Network security settings
- Users control
- Services settings
- IPMI settings
- Sessions control
- LDAP settings
- Power control
-Voltages, fans and temperatures monitoring
- System event log
- Events management (platform events, trap settings, email settings)
- Serial Over LAN
- vKVM & vMedia (launch, configuration)
PSU Connectors: 1 x 24-pin ATX main power connector
1 x 8-pin ATX 12V power connector
Operating Properties: Operating temperature: 10°C to 35°C
Operating humidity: 8-80% (non-condensing)
Non-operating temperature: -40°C to 60°C
Non-operating humidity: 20%-95% (non-condensing)
Retail Packaging Content: 1 x MB10-DS4
1 x I/O shield
1 x Quick start guide
4 x SATA III 6Gb/s cables (600mm)
Box dimensions: 233 x 214 x 62 mm
Bulk Packaging Content: 10 x MB10-DS4
10 x I/O shields
Carton dimensions: 421 x 292 x 268 mm
Reference Numbers: Retail: 9MB10DS4MR-00
Bulk: 9MB10DS4NR-00