Standard Rackmount Server
Note:
Dimensions (WxHxD, mm): 1U
430 x 43.5 x 710
Motherboard: MD90-FS0
CPU: Intel® Xeon® E5-2600 V3 processors
Intel® Xeon® E5-2600 V4 processors
NOTE: If only 1 CPU is installed, some PCIe, memory, network or I/O functions might be unavailable.
Socket: 2 x LGA 2011-3
Mounting pitch: square ILM (80x80mm)
Max. length of M4 screw threads: 3.7mm
Screws longer than 3.7mm might damage the motherboard
Chipset: Intel® C612
Memory: 24 x DIMM slots
DDR4 memory supported only
Quad channel memory architecture
ECC RDIMM / LRDIMM modules supported
Single and dual rank RDIMM modules up to 32GB supported
3DS LRDIMM modules up to 128GB supported
1.2V modules: 1600/1866/2133/2400 MHz
LAN: 2 x GbE LAN ports (Intel® I350-BT2)
1 x 10/100/1000 management LAN
Video: Integrated in Aspeed® AST2400
2D Video Graphic Adapter with PCIe bus interface
1920x1200@60Hz 32bpp
Audio: -
Storage: 2 x 2.5" hot-swappable NVMe bays
8 x 2.5" hot-swappable SAS/SATA bays
SATA: Total 10 x SATA III 6Gb/s ports
2 x Mini-SAS (for 8 x SATA III 6Gb/s ports)
2 x SATA III 6Gb/s ports
SAS: -
RAID: Intel® SATA RAID 0/1/5/10
Peripheral Drives: -
Expansion Slots: 2 x Half-length full-height slots
1 x Half-length low-profile slot or 1 x mezzanine card slot (PCIe mezzanine type T (Gen3 x8 bus) connector)
2 x riser cards:
- 1 x CRS1010
- 1 x CRS1020
Internal I/O: 1 x 14-pin ATX main power connector
3 x 8-pin ATX 12V power connectors
3 x 4-pin ATX 12V power connectors
2 x Mini-SAS ports
2 x SATA III 6Gb/s ports
2 x CPU fan headers
5 x System fan headers
1 x USB 3.0 header
1 x Front panel header
1 x HDD back plane board header
1 x Chassis intrusion header
1 x PLD header
1 x TPM header
1 x JTAG header
1 x ME update jumper
1 x ME recovery jumper
1 x Clear CMOS jumper
1 x S3 mask jumper
1 x BMC RFB jumper
1 x IPMB connector
Front I/O: 1 x USB 3.0
1 x Power button with LED
1 x ID button with LED
1 x Reset button
2 x LAN activity LEDs
1 x HDD activity LED
1 x System status LED
Rear I/O: 2 x USB 3.0
2 x USB 2.0
3 x RJ45
1 x VGA
1 x Serial (RJ45)
1 x ID button with LED
Backplane I/O: 8 x SAS/SATA 6Gb/s ports
2 x NVMe ports
TPM: 1 x TPM header
Power Supply: 2 x 800W redundant PSUs
80 PLUS Platinum
Input:
- 100-127V/ 9.9A, 47-63Hz
- 200-240V/ 4.79A, 47-63Hz
Output:
- 800W
System Management: Aspeed® AST2400 management controller
Avocent® MergePoint IPMI 2.0 web interface:
- Network settings
- Network security settings
- Users control
- Services settings
- IPMI settings
- Sessions control
- LDAP settings
- Power control
-Voltages, fans and temperatures monitoring
- System event log
- Events management (platform events, trap settings, email settings)
- Serial Over LAN
- vKVM & vMedia (launch, configuration)
OS Supported: Windows Server 2008 R2 (x64)
Windows Server 2012 (x64)
Windows Server 2012 R2 (x64)
Red Hat Enterprise Linux 6.7 (x86/x64)
Red Hat Enterprise Linux 7.2 (x64)
SUSE Linux Enterprise Server 11.4 (x86/x64)
SUSE Linux Enterprise Server 12 (x64)
Ubuntu 12.04 LTS (x86/x64)
Ubuntu 14.04 LTS (x86/x64)
VMware ESXi 5.1 U2
VMware ESXi 5.5 U2
VMware ESXi 6.0 U1
Weight: 11 kg
System Fans: 4 x 40x40x56mm (23'000rpm)
4 x 40x40x28mm (18'000rpm)
Operating Properties: Operating temperature: 10°C to 35°C
Operating humidity: 8-80% (non-condensing)
Non-operating temperature: -40°C to 60°C
Non-operating humidity: 20%-95% (non-condensing)
Packaging Dimensions: 959 x 588 x 248 mm
Packaging Content: 1 x R18N-F2A
2 x CPU heatsinks
1 x Rail kit
Part Numbers: Barebone package: 6NR18NF2AMR-00
Spare parts:
- Rail kit: 25HB2-086300-I0R
- CPU heatsink: 25ST1-443202-T4R
- Back plane board: 9CBP10A0NR-00
- Power supply: 25EP0-208000-D0S
- NVMe card: 9CNV3112NR-00
- Riser card - CRS1010: 9CRS1010NR-00
- Riser card - CRS1020: 9CRS1020NR-00
- NVMe card - CNV3112: 9CNV3112NR-00