MX11-PC0 (rev. 1.0) Server Motherboard

Intel® C232 chipset

  • Mini-ITX form factor
  • Intel® Xeon® processors E3-1200 V5 product family
  • 2 x UDIMM slots, DDR4 2133MHz
  • 2 x GbE LAN ports (Intel® I210)
  • 1 x NVMe port
  • 4 x SATA III 6Gb/s

Manufacturer Part Number
MX11-PC0
EAN/UPC
0813567022831,813567022831
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor: Mini-ITX
170W x 170D (mm)
CPU: Supports Intel® Xeon® processor E3-1200 V5 product family
Supports 6th Gen Intel® Core™ i3 processors
Supports 6th Gen Intel® Celeron® processors
Supports 6th Gen Intel® Pentium® processors
Socket: 1 x LGA 1151
Chipset: Intel® C232
Memory: 2 x DIMM slots
Dual channel memory architecture
Supports 1.2V DDR4 memory
ECC & non-ECC modules supported
UDIMM supported up to 16GB per module
Supported speeds: 1866/2133 MHz
LAN: 2 x GbE LAN ports (Intel® I210)
Video: Integrated in Aspeed® AST2400
2D Video Graphic Adapter with PCIe bus interface
1920x1200@60Hz 32bpp
Audio: -
NVMe: 1 x Mini-SAS HD connector (for 1 x NVMe drive)
PCIe Gen3 x4 bus
SAS: -
SATA: 4 x SATA III 6Gb/s ports
RAID: Intel® SATA RAID 0/1/10/5
Expansion Slots: 1 x PCIe x16 (Gen3 x16 bus) connector
1 x Mini-SAS HD
Internal I/O: 1 x 24-pin ATX main power connector
1 x 4-pin power connector
4 x SATA III 6Gb/s ports
1 x Mini-SAS HD port
1 x CPU fan header
3 x System fan headers
1 x USB 3.0 header
1 x Serial header
1 x Front VGA header
1 x TPM header
1 x Front panel header
1 x JTAG PLD header
1 x Chassis intrusion header
1 x Power DET header
1 x IPMB connector
Rear I/O: 1 x Serial
1 x VGA
1 x ID button with LED
1 x Power button with LED
1 x Reset button
1 x NMI button
2 x RJ45
2 x USB 3.0
TPM: 1 x TPM header
OS Supported: Windows Server 2012 R2 (x64)
Board Management: Aspeed® AST2400 management controller
Avocent® MergePoint IPMI 2.0 web interface:
- Network settings
- Network security settings
- Users control
- Services settings
- IPMI settings
- Sessions control
- LDAP settings
- Power control
-Voltages, fans and temperatures monitoring
- System event log
- Events management (platform events, trap settings, email settings)
- Serial Over LAN
- vKVM & vMedia (launch, configuration)
PSU Connectors: 1 x 24-pin ATX main power connector
1 x 4-pin power connector
Operating Properties: Operating temperature: 10°C to 35°C
Operating humidity: 8%-80% (non-condensing)
Non-operating temperature: -40°C to 60°C
Non-operating humidity: 20%-95% (non-condensing)
Retail Packaging Content: 1 x MX11-PC0
1 x I/O shield
1 x Quick start guide
2 x SATA III 6Gb/s cables
Box dimensions: 233 x 214 x 62 mm
Bulk Packaging Content: 10 x MX11-PC0
10 x I/O shields
Reference Numbers: Retail: 9MX11PC0MR-00
Bulk: 9MX11PC0NR-00