HW-K360 Soundbar w/ Wireless Subwoofer

TV Sound Connect™

Enjoy a clutter-free home entertainment system. TV SoundConnect lets you instantly enjoy movies, music, and TV shows with clearer, more impactful sound.

Surround Sound Expansion

Surround Sound Expansion delivers more realistic and immersive audio experience that feels like it’s coming right out of your TV.

Samsung Audio Remote App

Control your home entertainment system from your phone or mobile device with the Samsung Audio Remote App.

Bluetooth® Power On

Connect wirelessly for one-touch control of your Soundbar from Bluetooth®-compatible devices. Simply select the Soundbar for pairing and power it on automatically for a seamless home entertainment experience.

Wireless Surround Sound Ready

Expand your surround system by adding the SWA-8000S Wireless Surround Kit. Enjoy the immersive, clutter-free audio experience by easily connecting the additional speakers wirelessly via Wi-Fi.

Manufacturer Part Number
HW-K360/ZA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Color

    Black

  • Number of Channels

    2.1 Ch

  • Total Power (W)

    130 W

Features

  • Anynet+ (HDMI-CEC)

    Yes

Audio Processing

  • Dolby Digital

    Dolby 2ch

  • DTS

    DTS 2ch

Audio Features

  • Number of Sound Modes (DSP)

    5 (Music, Movie, Clear Voice, Sports, Night Mode)

Speakers

  • Subwoofer

    Wireless

  • Surround

    Surround Sound Ready*
    *Rear wireless capable with optional SWA-8000S Speakers.

Connectivity

  • Optical Inputs

    1

  • USB

    Yes

  • Bluetooth®

    Yes

  • TV SoundConnect

    Yes

  • Auto Power Link

    Yes

  • Bluetooth® Power On

    Yes

Dimensions & Weight

  • Product Dimensions (W x H x D)

    35.7" x 2.1" x 2.8"

  • Product Weight (lb.)

    3.3 lb.

  • Shipping Dimensions (W x H x D)

    38.0" x 17.9" x 8.3"

  • Shipping Weight (lb.)

    14.3 lb.

  • Spk (sub woofer) Net Dimension (W x H x D)

    6.1" x 11.8" x 11.5"

  • Spk (sub woofer) Net Weight

    6.3 lb.

Accessory

  • Remote Control

    Yes

  • Wall Mount Kit

    Yes

  • Battery

    Yes