3x3 MIMO 2.4 GHz, 12dBi Sector Antenna

Improve Performance & Versatility in Point-to-Multipoint Deployments

This 2.4GHz, 3x3 MIMO, 12dBi Sector Antenna improves RF performance, versatility, and supports higher bandwidths in high-capacity, long-range, point-to-multipoint deployments. These include: wireless Internet service providers, outdoor hotspots, campgrounds, RV parks, marinas, trucking and transportation centers, golf courses, regional parks, ranches, farms, and retail complexes and warehouse facilities.

Achieve Wide Sector Coverage at Extended Ranges

The SA2312 provides high-gain, 120-degree wireless beam performance for broad, sector-wide coverage and support for high-capacity networks at extended ranges up to 1.86 miles (3 km). Combine with additional Sector Antennas to create complete, 360-degree area coverage that can be applied to any variety of point-to-multipoint scenarios.

Create a Powerful Wireless Base Station with Cross-Platform Compatibility

Join the antenna with the EnGenius ENH900EXT N900, ENH1750EXT AC1750 or the managed EWS860EXT AC1750 Outdoor Access Points or pair any 3x3, 2.4GHz outdoor AP, with the appropriate antenna cable, to create a powerful, flexible, wireless base station.

Adjust Directed Line of Sight for Improved Coverage in Specific Applications

Place the antenna’s u-bracket at the top or bottom of the antenna for a flexible up or down-tilt adjustment variance of 0-to-10° to provide directed line of sight coverage or to reduce interference in a centralized direction depending on the application needs.

Rugged Enclosure Resists Harsh Outdoor Environmental Conditions

Constructed of heavy-duty, UV-resistant, ABS plastic with die-cast aluminum brackets, the solid, compact enclosure is engineered with an IP55-rating, making it highly resistant to various environmental conditions including prolonged exposure to sunlight, extreme cold, frost, snow, rain, hail, heat, and humidity and will survive wind gusts up to 125 MPH.

Manufacturer Part Number
SA2312
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Operating Frequency
2.3 ~ 2.7 GHz

Radio Chains/Spatial Streams
3x3 MIMO

Gain
12dBi

Polarization
Dual-Linear

Vertical Beam Width
9-Degrees

Horizontal Beam Width
120-Degrees (6dB)

Max. VSWR
2:1

Cross-Pol Isolation
25dB

Impedance
50 ohms

Mechanical Specifications
Antenna Port / Type
3 / N-Type Plug
Female

Compatible Radio Platforms
N-Type Connectors
EnGenius and most other outdoor APs with external antenna connectors

Environmental & Physical

Temperature Range
Operating: -4°F ~ 158°F (-20°C ~ 70°C)
Storage:  -30°F ~ 80°F (-22°C ~ 176°C)

Humidity (non-condensing)
Operating: 90% or less
Storage: 90% or less

Wind Survivability
125 MPH
   
Dimensions & Weights

Device
Weight: 5 lbs. (2.2 kg)
Width: 5.9” (150 mm)
Depth: 2.6” (66 mm)
Height: 29.13” (740 mm)

Packaging
Weight: 9 lbs. (4 kg)   
Height: 39.9” (101.5 cm)
Width:  5.9” (150 mm)                
Depth: 8.2” (210 mm)                               

Package Contents
(1) Sector Antenna
(2) U-Brackets
(2) Pole Brackets
(2) Pole Clamps
(4) Serrated Flange Bolts
(4) Serrated Flange Hex Nuts
(3) Mount Bracket Bolts
(1) Protective Shroud
(1) Access Point Mounting Bracket
Quick Installation Guide

Warranty
1 Year