2x2 MIMO 2.4 GHz, 16dBi Sector Antenna

Improve Performance & Versatility in Point-to-Multipoint Deployments

This enterprise-class 2.4 GHz, 2x2 MIMO, 16dBi Sector Antenna is designed to improve RF performance and versatility in high-capacity, long-range, point-to-multipoint deployments. These may include: wireless Internet service providers, outdoor hotspots, campgrounds and RV parks, marinas and docks, trucking and transportation centers, golf courses and regional parks, ranches and farms, and retail complexes and warehouse facilities.

Achieve Wide Sector Coverage at Extended Ranges

The SA2216 provides high-gain, 120-degree wireless beam performance for broad, sector-wide coverage and support for high-capacity networks at extended ranges up to 1.86 miles (3 km). Combine with additional Sector Antennas to create complete, 360-degree area coverage that can be applied to any variety of point-to-multipoint scenarios.

Create a Powerful Wireless Base Station with Cross-Platform Compatibility

Join the antenna with the EnGenius ENS202EXT Outdoor N300 Access Point via the Sector Antenna’s compatible plug-in mounting system or pair any 2x2, 2.4GHz outdoor AP, with the appropriate antenna cable, to create a powerful, flexible, wireless base station.

Adjust Directed Line of Sight for Improved Coverage in Specific Applications

Place the antenna’s u-bracket at the top or bottom of the antenna for a flexible up or down-tilt adjustment variance of 0-to-10° to provide directed line of sight coverage or to reduce interference in a centralized direction depending on the application needs.

Rugged Enclosure Resists Harsh Outdoor Environmental Conditions

Constructed of heavy-duty, UV-resistant, ABS plastic with die-cast aluminum brackets, the solid, compact enclosure is engineered with an IP55-rating, making it highly resistant to various environmental conditions including prolonged exposure to sunlight, extreme cold, frost, snow, rain, hail, heat, and humidity and will survive wind gusts up to 125 MPH.

Manufacturer Part Number
SA2216
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Operating Frequency
2.3 ~ 2.7 GHz

Radio Chains/Spatial Streams
2x2 MIMO

Gain
16dBi

Polarization
Dual-Linear

Vertical Beam Width
9-Degrees

Horizontal Beam Width
120-Degrees (6dB)

Max. VSWR
2:1

Cross-Pol Isolation
25dB

Impedance
50 ohms

Mechanical Specifications
Antenna Port / Type
2 / N-Type Plug
Female

Compatible Radio Platforms

Access Point Mount Bracket
EnGenius APs – ENS202EXT (RP-SMA Connectors)

N-Type Connectors
EnGenius and most other outdoor APs with external antenna connectors

Environmental & Physical

Temperature Range
Operating: -4°F ~ 158°F (-20°C ~ 70°C)
Storage:  -30°F ~ 80°F (-22°C ~ 176°C)

Humidity (non-condensing)
Operating: 90% or less
Storage: 90% or less

Wind Survivalbility
125 MPH
 
Dimensions & Weights

Device
Weight: 5 lbs. (2.2 kg)
Height: 29.13” (74 cm)
Width: 5.9” (150 mm)
Depth: 2.6” (66 mm)

Packaging
Weight: 9 lbs. (4 kg)   
Height: 39.9” (101.5 cm)
Width:  5.9” (150 mm)                
Depth: 8.2” (210 mm)                               

Package Contents
(1) Sector Antenna
(2) U-Brackets
(2) Pole Brackets
(2) Pole Clamps
(4) Serrated Flange Bolts
(4) Serrated Flange Hex Nuts
(3) Mount Bracket Bolts
(1) Protective Shroud
(1) Access Point Mounting Bracket
Quick Installation Guide

Warranty
1 Year