H270-H70 Barebone System

High Density Blade Server

  • 2U - 4 nodes with front access to the node trays
  • Intel® Xeon® processor E5-2600 V3 / V4 product family
  • 8 x LGA 2011-3 sockets
  • Intel® C612 chipset
  • 64 x DDR4 ECC slots
  • 8 x GbE LAN ports (Intel® I350)
  • 16 x 2.5” hot-swappable HDD/SSD bays
  • 1600W 80 PLUS Platinum redundant PSU

Manufacturer Part Number
H270-H70
EAN/UPC
0813567022787,813567022787
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (WxHxD, mm): 2U
447 x 87.2 x 780
Motherboard: MH70-HD1
CPU: Intel® Xeon® E5-2600 V3 processors
Intel® Xeon® E5-2600 V4 processors
NOTE: If only 1 CPU is installed, some PCIe, memory, network or I/O functions might be unavailable.
Socket: Per node:
2 x LGA 2011-3
Total:
8 x LGA 2011-3
Mounting pitch: narrow ILM (56x94mm)
Max. length of M4 screw threads: 3.7mm
Screws longer than 3.7mm might damage the motherboard
Chipset: Intel® C612
Memory: Per node:
16 x DIMM slots

Total:
64 x DIMM slots
DDR4 memory supported only
Quad channel memory architecture
ECC RDIMM / LRDIMM modules supported
Single and dual rank RDIMM modules up to 32GB supported
3DS LRDIMM modules up to 128GB supported
1.2V modules: 1600/1866/2133/2400 MHz
LAN: Per node:
2 x GbE LAN ports (Intel® I350-AM2)
1 x 10/100/1000 management LAN

Total:
8 x GbE LAN ports (Intel® I350-AM2)
4 x 10/100/1000 management LAN
Video: Integrated in Aspeed® AST2400
2D Video Graphic Adapter with PCIe bus interface
1920x1200@60Hz 32bpp
Audio: -
Storage: Per node:
4 x 2.5" hot-swappable HDD/SSD bays

Total:
16 x 2.5" hot-swappable HDD/SSD bays
SATA: Per node:
6 x SATA III 6Gb/s ports

Total:
24 x SATA III 6Gb/s ports
SAS: -
RAID: Intel® SATA RAID 0/1/5/10
Peripheral Drives: -
Expansion Slots: Per node:
1 x Half-length low-profile slot with PCIe x16 (Gen3 x16 bus) connector
1 x Mezzanine PCIe x8 (Gen3 x8 bus) connector

Total:
4 x Half-length low-profile slots with PCIe x16 (Gen3 x16 bus) connectors
4 x Mezzanine PCIe x8 (Gen3 x8 bus) connectors
Internal I/O: Per node:
2 x 18-pin power connectors
1 x Mini-SAS connector
6 x SATA III 6Gb/s ports
1 x USB 3.0 header
1 x Serial header
1 x VGA header
1 x TPM header
1 x Front panel header
1 x SATA power header
1 x SATA SGPIO header
1 x BMC SGPIO header
1 x JTAG BMC header
1 x PLD header
1 x PMBUS header
1 x PMBUS selection jumper
1 x BMC FRB jumper
1 x Software RAID jumper
1 x Clear CMOS jumper
1 x Power on selection jumper
1 x ACK selection jumper
1 x IPMB connector
Front I/O: Per node:
2 x USB 3.0
1 x VGA
1 x Power button with LED
1 x ID button with LED

Total:
8 x USB 3.0
4 x VGA
4 x Power buttons with LED
4 x ID buttons with LED
Rear I/O: Per node:
2 x USB 3.0
1 x VGA
1 x Serial
3 x RJ45
1 x Power button with LED
1 x ID button with LED
1 x NMI button
1 x Reset button
1 x System status LED
2 x LAN activity LEDs

Total:
8 x USB 3.0
4 x VGA
4 x Serial
12 x RJ45
4 x Power buttons with LED
4 x ID buttons with LED
4 x NMI buttons
4 x Reset buttons
4 x System status LEDs
8 x LAN activity LEDs
Backplane I/O: 4 x SAS/SATA 6Gb/s ports
TPM: 1 x TPM header
Power Supply: 2 x 1600W redundant PSU
80 PLUS Platinum

AC input:
- 100-127V/ 12A, 47-63Hz
- 200-240V/ 9.48A, 47-63Hz

DC output:
- 1000W@100-127V
- 1600W@200-240V
System Management: Aspeed® AST2400 management controller
Avocent® MergePoint IPMI 2.0 web interface:

  • Network settings
  • Network security settings
  • Users control
  • Services settings
  • IPMI settings
  • Sessions control
  • LDAP settings
  • Power control
  • Voltages, fans and temperatures monitoring
  • System event log
  • Events management (platform events, trap settings, email settings)
  • Serial Over LAN
  • vKVM & vMedia (launch, configuration)

OS Supported: Windows Server 2008 R2 (x64)
Windows Server 2012 (x64)
Windows Server 2012 R2 (x64)

Red Hat Enterprise Linux 6.7 (x86/x64)
Red Hat Enterprise Linux 7.2 (x64)

SUSE Linux Enterprise Server 11.4 (x86/x64)
SUSE Linux Enterprise Server 12 (x64)

Ubuntu 12.04 LTS (x86/x64)
Ubuntu 14.04 LTS (x86/x64)

VMware ESXi 5.1 U2
VMware ESXi 5.5 U2
VMware ESXi 6.0 U1
Weight: 38kg
System Fans: 16 x 40x40x56mm (23’000rpm)
Operating Properties: Operating temperature: 5°C to 35°C
ŠNon-operating temperature: 0°C to 40°C
Š10-80% operating humidity at 30°C
Part Numbers: - Barebone: 6NH270H70MR-00
- Power Supply: 25EP0-216003-D0S
- Tool-less rail kit: 25HB2-A86100-K0R
Packaging Dimensions: 1050x591x218mm
Packaging Content: 1 x Driver CD
8 x CPU heatsinks
1 x User manual
1 x Rail Kit