R160-S34 Barebone System

Standard Rackmount Server

  • Intel® Xeon® processor E5-2600 V3 / V4 product family
  • 8 x RDIMM/LRDIMM ECC DIMM slots
  • 4 x 3.5" hot-swappable HDD/SSD bays
  • 1 x Slim type ODD in option
  • Supports SAS 6Gb/s (in option) and SATA III 6Gb/s connections
  • 4 x GbE LAN ports (Intel® I210)
  • 1 x 600W 80 PLUS Gold 100~220V AC PSU

Manufacturer Part Number
R160-S34
EAN/UPC
0813567021445,813567021445
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (WxHxD, mm):

  • 1U
  • 430 x 43.5 x 710
Motherboard:
  • MD50-LS0
CPU:
  • Intel® Xeon® E5-2600 V3 processors
  • Intel® Xeon® E5-2600 V4 processors
  • NOTE: If only 1 CPU is installed, some PCIe, memory, network or I/O functions might be unavailable.
Socket:
  • 2 x LGA 2011-3
  • Mounting pitch: square ILM (80x80mm)
  • Max. length of M4 screw threads: 3.7mm
  • Screws longer than 3.7mm might damage the motherboard
Chipset:
  • Intel® C612
Memory:
  • 8 x DIMM slots
  • DDR4 memory supported only
  • Quad channel memory architecture
  • ECC RDIMM / LRDIMM modules supported
  • Single and dual rank RDIMM modules up to 32GB supported
  • 3DS LRDIMM modules up to 128GB supported
  • 1.2V modules: 1600/1866/2133/2400 MHz
LAN:
  • 4 x GbE LAN ports (Intel® I210)
  • 1 x 10/100/1000 management LAN
Video:
  • Integrated in Aspeed® AST2400
  • 2D Video Graphic Adapter with PCIe bus interface
  • 1920x1200@60Hz 32bpp
Audio:
  • -
Storage:
  • 4 x 3.5" hot-swappable HDD/SSD bays
  • 2.5" HDD supported
SATA:
  • 9 x SATA III 6Gb/s ports
  • 1 x SATA III 6Gb/s ports supporting SATA DOM
SAS:
  • 8 x SAS 6Gb/s ports (disabled, can be enabled with the CRA220-8 add-on card)
RAID:
  • Intel® SATA RAID 0/1/10/5
Peripheral Drives:
  • 1 x Slim type ODD in option
Expansion Slots:
  • 1 x Half-length full-height slot
  • 1 x PCIe x16 (Gen3 x16 bus) connector
Internal I/O:
  • 1 x 24-pin ATX main power connector
  • 2 x 8-pin ATX 12V power connectors
  • 8 x SAS 6Gb/s ports
  • 10 x SATA III 6Gb/s ports
  • 2 x CPU fan headers
  • 5 x System fan headers
  • 1 x USB 3.0 header
  • 1 x Serial header
  • 1 x TPM header
  • 1 x Front panel header
  • 1 x HDD back plane board header
  • 1 x JTAG PLD header
  • 1 x BMC JTAG header
  • 1 x Chassis intrusion header
  • 2 x SAS SGPIO headers
  • 2 x SATA SGPIO headers
  • 1 x Software RAID jumper
  • 1 x SATA DOM jumper
  • 1 x BIOS password recovery jumper
  • 1 x BIOS recovery jumper
  • 1 x Clear CMOS jumper
  • 1 x ME recovery jumper
  • 1 x ME update jumper
  • 1 x S3 mask jumper
  • 1 x BMC FRB jumper
  • 1 x PMBus connector
  • 1 x IPMB connector
Front I/O:
  • 2 x USB 3.0
  • 1 x Power button with LED
  • 1 x ID button with LED
  • 1 x NMI button
  • 1 x Reset button
  • 4 x LAN activity LEDs
  • 1 x HDD activity LED
  • 1 x System status LED
Rear I/O:
  • 4 x USB 3.0
  • 2 x USB 2.0
  • 1 x PS/2
  • 1 x VGA
  • 1 x Serial
  • 5 x RJ45
  • 1 x ID button with LED
Backplane I/O:
  • 4 x SAS/SATA ports
  • 6Gb/s & 12Gb/s SAS supported
  • 6Gb/s SATA supported
TPM:
  • 1 x TPM header
Power Supply:
  • 1 x 600W PSU
  • 80 PLUS Gold
AC input:
  • - 100-127V/ 9A, 50-60Hz
  • - 200-240V/ 5A, 50-60Hz
DC output:
  • - 600W
System Management:
  • Aspeed® AST2400 management controller
  • Avocent® MergePoint IPMI 2.0 web interface:
  • Network settings
  • Network security settings
  • Users control
  • Services settings
  • IPMI settings
  • Sessions control
  • LDAP settings
  • Power control
  • Voltages, fans and temperatures monitoring
  • System event log
  • Events management (platform events, trap settings, email settings)
  • Serial Over LAN
  • vKVM & vMedia (launch, configuration)

OS Supported:
  • Windows Server 2008 R2 (x64)
  • Windows Server 2012 (x64)
  • Windows Server 2012 R2 (x64)
  • Red Hat Enterprise Linux 6.7 (x86/x64)
  • Red Hat Enterprise Linux 7.2 (x64)
  • SUSE Linux Enterprise Server 11.4 (x86/x64)
  • SUSE Linux Enterprise Server 12 (x64)
  • Ubuntu 12.04 LTS (x86/x64)
  • Ubuntu 14.04 LTS (x86/x64)
  • VMware ESXi 5.1 U2
  • VMware ESXi 5.5 U2
  • VMware ESXi 6.0 U1
Weight:
  • 10 kg
System Fans:
  • 4 x 40x40x56mm (23'000rpm)
  • 2 x 40x40x28mm (18'000rpm)
Operating Properties:
  • Operating temperature: 10°C to 35°C
  • Operating humidity: 8%-80% (non-condensing)
  • Non-operating temperature: -40°C to 60°C
  • Non-operating humidity: 20%-95% (non-condensing)
Packaging Dimensions:
  • 944 x 570 x 218 mm
Packaging Content:
  • 1 x R160-S34
  • 1 x Driver CD
  • 2 x CPU heatsinks
  • 1 x Rail kit
Part Numbers:
  • Barebone package: 6NR160S34MR-00
  • Spare parts:
  • - Rail kit: 25HB2-086300-I0R
  • - CPU heatsink: 25ST1-443202-T4R
  • - Back plane board: 9CBP1040NR-00
  • - Power supply: 25EP0-206001-D0S
  • - Screws for 1 x HDD: 25KSD-130041-S0R
  • - Riser card - CRS1011: 9CRS1011NR-00