R180-F34 Barebone System

Standard Rackmount Server

  • Intel® Xeon® processor E5-2600 V3 / V4 product family
  • 24 x RDIMM/LRDIMM ECC DIMM slots
  • 4 x 3.5" hot-swappable HDD/SSD bays
  • 1 x Slim type ODD in option
  • Supports SATA III 6Gb/s connections
  • 2 x GbE LAN ports (Intel® I350-BT2)
  • 2 x 800W 80 PLUS Platinum 100~220V AC redundant PSUs

Manufacturer Part Number
R180-F34
EAN/UPC
0813567021452,813567021452
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Dimensions (WxHxD, mm): 1U
430 x 43.5 x 712.4
Motherboard: MD90-FS0
CPU: Intel® Xeon® E5-2600 V3 processors
Intel® Xeon® E5-2600 V4 processors
NOTE: If only 1 CPU is installed, some PCIe, memory, network or I/O functions might be unavailable.
Socket: 2 x LGA 2011-3
Mounting pitch: square ILM (80x80mm)
Max. length of M4 screw threads: 3.7mm
Screws longer than 3.7mm might damage the motherboard
Chipset: Intel® C612
Memory: 24 x DIMM slots
DDR4 memory supported only
Quad channel memory architecture
ECC RDIMM / LRDIMM modules supported
Single and dual rank RDIMM modules up to 32GB supported
3DS LRDIMM modules up to 128GB supported
1.2V modules: 1600/1866/2133/2400 MHz
LAN: 2 x GbE LAN ports (Intel® I350-BT2)
1 x 10/100/1000 management LAN
Video: Integrated in Aspeed® AST2400
2D Video Graphic Adapter with PCIe bus interface
1920x1200@60Hz 32bpp
Audio: -
Storage: 4 x 3.5" hot-swappable HDD/SSD bays
2.5" HDD supported
SATA: Total 10 x SATA III 6Gb/s ports
2 x Mini-SAS (for 8 x SATA III 6Gb/s ports)
2 x SATA III 6Gb/s ports
SAS: -
RAID: Intel® SATA RAID 0/1/5/10
Peripheral Drives: 1 x Slim type ODD in option
Expansion Slots: 2 x Half-length full-height slots
1 x Half-length low-profile slot or 1 x mezzanine card slot (PCIe mezzanine type T (Gen3 x8 bus) connector)
2 x riser cards:
- 1 x CRS1010
- 1 x CRS1020
Internal I/O: 1 x 14-pin ATX main power connector
3 x 8-pin ATX 12V power connectors
3 x 4-pin ATX 12V power connectors
2 x Mini-SAS ports
2 x SATA III 6Gb/s ports
2 x CPU fan headers
5 x System fan headers
1 x USB 3.0 header
1 x Front panel header
1 x HDD back plane board header
1 x Chassis intrusion header
1 x PLD header
1 x TPM header
1 x JTAG header
1 x ME update jumper
1 x ME recovery jumper
1 x Clear CMOS jumper
1 x S3 mask jumper
1 x BMC RFB jumper
1 x IPMB connector
Front I/O: 2 x USB 3.0
1 x Power button with LED
1 x ID button with LED
1 x NMI button
1 x Reset button
2 x LAN activity LEDs
1 x HDD activity LED
1 x System status LED
Rear I/O: 2 x USB 3.0
2 x USB 2.0
3 x RJ45
1 x VGA
1 x Serial
1 x ID button with LED
Backplane I/O: 4 x SAS 12Gb/s & 6Gb/s or SATA 6Gb/s ports
TPM: 1 x TPM header
Power Supply: 2 x 800W redundant PSUs
80 PLUS Platinum

AC input:
- 100-127V/ 9.9A, 47-63Hz
- 200-240V/ 4.79A, 47-63Hz

DC output:
- 800W
System Management: Aspeed® AST2400 management controller
Avocent® MergePoint IPMI 2.0 web interface:

  • Network settings
  • Network security settings
  • Users control
  • Services settings
  • IPMI settings
  • Sessions control
  • LDAP settings
  • Power control
  • Voltages, fans and temperatures monitoring
  • System event log
  • Events management (platform events, trap settings, email settings)
  • Serial Over LAN
  • vKVM & vMedia (launch, configuration)

OS Supported: Windows Server 2008 R2 (x64)
Windows Server 2012 (x64)
Windows Server 2012 R2 (x64)

Red Hat Enterprise Linux 6.7 (x86/x64)
Red Hat Enterprise Linux 7.2 (x64)

SUSE Linux Enterprise Server 11.4 (x86/x64)
SUSE Linux Enterprise Server 12 (x64)

Ubuntu 12.04 LTS (x86/x64)
Ubuntu 14.04 LTS (x86/x64)

VMware ESXi 5.1 U2
VMware ESXi 5.5 U2
VMware ESXi 6.0 U1
Weight: 10 kg
System Fans: 4 x 40x40x56mm (23'000rpm)
4 x 40x40x28mm (18'000rpm)
Operating Properties: Operating temperature: 10°C to 35°C
Operating humidity: 8-80% (non-condensing)
Non-operating temperature: -40°C to 60°C
Non-operating humidity: 20%-95% (non-condensing)
Packaging Dimensions: 944 x 570 x 218 mm
Packaging Content: 1 x R180-F34
1 x Driver CD
2 x CPU heatsinks
1 x Rail kit
Part Numbers: Barebone package: 6NR180F34MR-00
Spare parts:
- Rail kit: 25HB2-086300-I0R
- CPU heatsink: 25ST1-443202-T4R
- Back plane board: 9CBP1040NR-00
- Power supply: 25EP0-208000-D0S
- Screws for 1 x HDD: 25KSD-130041-S0R
- Riser card - CRS1010: 9CRS1010NR-00
- Riser card - CRS1020: 9CRS1020NR-00