NAS 3U 12-bay 3.5" SATA 6.0Gb/s Trayless Rackmount Chassis

DAGE312UTL-NAS is an external 3U-12 bay hot-swappable SATA rackmount disk array NAS storage chassis. It provides users a most big storage capacity for up to 12 hard drives for RAID configurations in 3U form factor. Three 120mm ball bearing fans offer long lasting and enhanced thermal cooling solution. DAGE312UTL-NAS provides maximum storage and performance to high density storage system.

Manufacturer Part Number
DAGE312UTL-NAS
EAN/UPC
0846813036764,846813036764
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: DAGE312UTL-NAS
RoHS Compliance Version: Yes
Form Factor: 3U
Host Interface: RJ45
HDD Interface: 3.5" SATA I/II/III
Hotswap 3.5": 12
LED Display: Power and HDD Activity
Material: Steel
Main Color: Black
Power Supply: 500W Single PSU
Raid Level: 0,1,3,5,6,10, 30, 50, 60
Cooling Fan: 3x120mm
Dimensions (WxHxD): 19.00" x 5.25" x 22.83"
482.6 mm x 133.4 mm x 579.9 mm