NAS 1U 4-bay 3.5" SATA 6.0Gb/s Trayless Rackmount Chassis

DAGE104UTL-NAS is an external 1U-4 bay hot-swappable SATA rackmount disk array NAS storage chassis. It provides users a most big storage capacity for up to 4 hard drives for RAID configurations in 1U form factor. Two 40mm ball bearing fans offer long lasting and enhanced thermal cooling solution. DAGE104UTL-NAS provides maximum storage and performance to high density storage system.

Manufacturer Part Number
DAGE104UTL-NAS
EAN/UPC
0846813036740,846813036740
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number: DAGE104UTL-NAS
RoHS Compliance Version: Yes
Form factor: 1 U
Standard Drive Bays: None
Material of Main Chassis: Steel
Color of Main Chassis: Black
Cooling Fan: 2x40mm
Dimensions (WxHxD): 19.00" x 1.75" x 14.96"
482.6 mm x 44.4 mm x 380.0 mm