G-DRIVE mobile USB-C Hard Drive

Portable USB Type-C drive

A fast portable drive featuring a USB Type-C port geared towards users looking  for speed, a sleek design and Time Machine® compatibility.

Inside its thin, beveled aluminum case is a high-performance 7200 RPM hard  drive with versatile USB Type-C connectivity for up to 1TB of video and photo files.

Manufacturer Part Number
0G04876
EAN/UPC
0705487202007,705487202007
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

Interface: USB 3.1 Gen 1 : Up to 5Gb/s

Connector: USB Type-C

Disk: (1) 2.5” 7200 RPM drive

Color: Space Gray, Gold, Silver

Weight: 0.37 lbs

Data Transfer Rate: Up to 136MB/s

System Requirements

  • Mac OS® 10.9 + and an available USB Type-C or USB 3.0 port
  • Windows® 10, 8.1, 7 and an available USB Type-C or USB 3.0 port

Box Contents

  • G-DRIVE mobile USB-C hard drive
  • 1x USB Type-C to Type-C cable
  • 1x USB Type-C to Type-A cable for backward compatibility
  • Quick Start Guide
  • 3-Year limited warranty

Size (LxWxH): 5.08” x 3.23” x 0.51”

Retail Packaging

  • Box dimensions (LxWxH): 1.81" x 5.04" x 6.5"
  • Box dimensions (Apple): 1.89" x 4.72" x 7.2"

Master carton: 6

Master carton per pallet: 168

Pieces per pallet: 1,008