4.1ch 150W Music Flow Wi-Fi Streaming Sound Bar with Dual Bass Ports

Manufacturer Part Number
SH6
EAN/UPC
8806087778007,0719192604919,719192604919
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRODUCT HIGHLIGHTS

Smart Hi-Fi: Yes
Home Cinema Mode: Yes
Group Play Mode: Yes
Multi-Room Mode: Yes
Auto Music Play: Yes
Spotify Connect: Yes
Adaptive Sound Control (ASC): Yes

GENERAL

Channels: 4.0ch
Total Power: 150W

CONVENIENCE

TV Remote Compatibility: Yes
Smart Remote App: Yes
Music Flow OS Support (Windows PC/ Mac/ iOS/ Android): Yes
Universal Search: Yes
BLE Seamless Music Play: Yes
Home Chat: Yes
Music Curation: Yes
Auto Volume Leveler: Yes
Audio Return Channel (ARC): Yes
Dynamic Range Control: Yes
3D Video Pass: Yes
SIMPLINK: Yes

EMBEDDED MUSIC SERVICES

iHeartRadio®: Yes
Tunein®: Yes
Spotify®: Yes
Rhapsody®: Yes
Pandora® : Yes
Google Music Play: Yes

AUDIO FORMAT

LPCM: Yes
Dolby Digital: Yes
DTS Digital Surround: Yes
FLAC (Up to 192kHz): Yes
OGG (Up to 48kHz): Yes
WAV: Yes
ALAC: Yes
MP3: Yes
WMA: Yes
AAC(MPEG4): Yes
AAC+: Yes
AIFF: Yes

SPEAKER

Front: (15W x 3 + 30W) x 2
Dual Bass Ports: Yes

CONNECTIVITY

Ethernet: Yes
Wi-Fi®: Yes
Bluetooth 4.0: Yes
LG TV Sound Sync (Bluetooth): Yes
LG TV Sound Sync (Optical): Yes
HDMI® Out: Yes
HDMI® Input: 1
Optical Input: 1
USB (Service Only): Yes
Portable In (3.5mm): Yes
SIMPLINK (HDMI CEC): Yes

POWER

Soundbar Standby Power Consumption: Less than 0.5W

DIMENSIONS / WEIGHT

TV Matching: 49" and above
Sound Bar (WxHxD): 41.73" x 2.99" x 5.71"
Shipping Size (WxHxD): 44.49" x 6.61" x 8.23"

INCLUDED ACCESSORIES

Remote Control: Yes
Batteries: Yes
Optical Cable: Yes
Wall Mount Bracket: Yes
Cable Management: Yes
Warranty Card: Yes

WARRANTY / UPC

Limited Warranty: 1 Year Parts and Labor
UPC: 719192604919