AV2000 2-Port Gigabit Passthrough Powerline Starter Kit

The TL-PA9020P Powerline Kit equips any room with blazing fast internet by transforming your outlets into Ethernet ports for reliable wired connection to all of your devices, no matter how far from your router.

With 2x2 MIMO, the adapters intelligently transfer data through two streams for maximized speed. The HomePlug AV2 then rapidly transfers your data through the electrical wiring within the walls of your home. Beamforming additionally boosts overall performance by strengthening your signal towards powerline devices. Game on in crisp, clear 4K from any room in your household without staring down a loading screen.

Features

  • Expands your network into hard-to-wire areas of the home
  • HomePlug AV2 delivers AV2000 speeds (up to 1200Mbps) over existing electrical wiring for seamless 4K streaming and gaming
  • 2x2 MIMO maximizes speed on multiple streams and strengthens coverage while Beamforming optimizes signal quality and boosts overall performance
  • Two Gigabit Ethernet ports for direct wired network connection for devices such as smart TVs and gaming consoles
  • Integrated power socket with built in noise-filtering keeps your outlet free for other uses
  • Plug and play with no configuration required
  • One-touch 128-bit AES encryption ‘Pair’ button secures your network and simplifies setup
  • Color-changing Intelligent Signal Indicator light gauges signal strength to help you find the perfect set-up spot
  • Quality of Service (QoS) prioritizes network traffic for your connected devices
  • Supports up to 16 powerline devices on the same circuit
  • Reduces energy consumption by up to 85% when not in use
  • Subtle, modern design to blend into the walls of your home

Manufacturer Part Number
TL-PA9020P KIT
EAN/UPC
6935364094782,0845973094805,845973094805
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HARDWARE FEATURES

Plug Type: EU, UK, US,FR
Standards and Protocols: HomePlug AV2, HomePlug AV, IEEE 1901,
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Interfaces: 2 * Gigabit Ethernet Port, Power Socket
Button: Pair
Dimensions (W X D X H): 5.2×2.8×1.7 in. (131×72×42 mm)
Power Consumption: Maximum: 5.8 W (230V/50Hz)
Standby: 0.5 W (230V/50Hz)
LED Indicator: Power, Powerline, Ethernet
Range: 300 meters in house
Compatibility: Compatible with all AV2000, AV1200, AV1000, AV600, AV500 &
AV200 powerline adapters
Transmission Speeds: Powerline: up to 2000 Mbps
Ethernet: 10/100/1000 Mbps

SOFTWARE FEATURES

Quality of Service: ToS
Supports up to 4-level type QoS
Support up to 8-level VLAN priority eld
Security: 128-bit AES Encryption
Modulation Technology: OFDM

OTHERS

Certification: CE, RoHS
Package Contents:

  • AV2000 2-port Gigabit Passthrough Powerline Adapter, TL-PA9020P * 2
  • 2-meter RJ-45 Ethernet Cable * 2
  • Quick Installation Guide
System Requirements: Windows 8.1/8/7/Vista/XP, Mac OS, Linux
Environment: Operating Temperature: 0°C~40°C (32°F~104°F)
Storage Temperature: -40℃~70℃ (-40℉ ~158℉)
Operating Humidity: 10%~90% non-condensing
Storage Humidity: 5%~90% non-condensing