Enterprise HD IP Phone

SIP-T29G IP Phone is the most advanced model in the Yealink T2x IP terminal series. It has a high-resolution TFT color display,delivers a rich visual experience.Yealink Optima HD technology enables rich, clear, life-like voice communications.Supports Gigabit Ethernet, a variety of device connections, including EHS headset and USB. With programmable keys, the IP Phone supports vast productivity enhancing features.

Manufacturer Part Number
SIP-T29G
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Audio Features

> HD voice: HD handset, HD speaker
> Codecs: G.722, G.711(A/μ), G.723, G.729AB, 
G.726, iLBC
> DTMF: In-band, Out-of-band(RFC 2833) and SIP 
INFO 
> Full-duplex hands-free speakerphone with AEC

> VAD, CNG, AEC, PLC, AJB, AGC

Phone Features

> 16 VoIP accounts
> Call hold, mute, DND
> One-touch speed dial, hotline 
> Call forward, call waiting, call transfer
> Group listening, SMS, emergency call
> Redial, call return, auto answer
> 3-way conferencing
> Direct IP call without SIP proxy
> Ring tone selection/import/delete
> Set date time manually or automatically
> Dial plan 
> XML Browser 
> Action URL/URI
> Integrated Screenshots
> RTCP-XR

Directory

> Loal phonebook up to 1000 entries
> Black list
> XML/LDAP remote phonebook
> Intelligent search method
> Phonebook search/import/export
> Call history: dialed/received/missed/forwarded

IP-PBX Features

> Busy Lamp Field (BLF)
> Bridged Line Apperance(BLA)
> Anonymous call, anonymous call rejection
> Hot-desking
> Message Waiting Indicator (MWI)
> Voice mail
> Call park, call pickup
> Intercom, paging
> Music on hold
> Call completion
> Call recording

Display and Indicator

> 4.3" 480 x 272-pixel color display with backlight
> 16 bit depth color
> LED for call and message waiting indication
> Dual-color (red or green) illuminated LEDs for 
line status information
> Wallpaper
> Intuitive user interface with icons and soft keys
> National language selection
> Caller ID with name, number and photo

Feature keys

> 10 line keys with LED
> 10 line keys can be programmed up to 27 various 
features (3-page view)
> 8 features keys: message, headset, conference, hold, 
mute, transfer, redial, hands-free speakerphone
> 4 context-sensitive “soft” keys
> 6 navigation keys
> 2 Volume control keys
> Illuminated message key
> Illuminated headset key

Interface

> Dual-port Gigabit Ethernet
> Support Bluetooth headset through USB Dongle 
> 1xRJ9 (4P4C) handset port
> 1xRJ9 (4P4C) headset port 
> 1XRJ12 (6P6C) EXT port: 
Supports up to 6 Expansion Modules for an attendant 
console application
>Power over Ethernet (IEEE 802.3af), class 0

Other Physical Features

> Stand with 2 adjustable angles 
> Wall mountable
> External universal AC adapter (optional): 
AC 100~240V input and DC 5V/2A output
> Power consumption (PSU): 1.8-5.4W
> Power consumption (PoE): 2.1-8.0W
> Dimension(W*D*H*T):
244mm*213mm*185mm*54mm
> Operating humidity: 10~95%
> Operating temperature: -10~50°C

Management

> Configuration: browser/phone/auto-provision
> Auto provision via FTP/TFTP/HTTP/HTTPS
for mass deploy
> Auto-provision with PnP
> BroadSoft device management
> Zero-sp-touch, TR-069
> Phone lock for personal privacy protection
> Reset to factory, reboot
> Package tracing export, system log

Network and Security

> SIP v1 (RFC2543), v2 (RFC3261)
> Call server redundancy supported 
> NAT transverse: STUN mode
> Proxy mode and peer-to-peer SIP link mode
> IP assignment: static/DHCP/PPPoE
> HTTP/HTTPS web server
> Time and date synchronization using SNTP
> UDP/TCP/DNS-SRV(RFC 3263)
> QoS: 802.1p/Q tagging (VLAN), Layer 3 ToS

DSCP

> SRTP for voice 
> Transport Layer Security (TLS)
> HTTPS certificate manager
> AES encryption for configuration file
> Digest authentication using MD5/MD5-sess
> OpenVPN, IEEE802.1X
> IPv6

Package Features

> Qty/CTN: 5 PCS
> N.W/CTN: 
> G.W/CTN: 
> Giftbox size: 274mm*258mm*142mm
> Carton Meas: 732mm*286mm*266mm