PDUMH32HVATNET 7.4kW Single-Phase 230V ATS/Switched PDU

The PDUMH32HVATNET 7.4kW Single-Phase 230V ATS/Switched PDU provides remote power monitoring and enables redundant power for network devices with non-redundant power supply configurations. Ideal for data centers and server rooms, it mounts in 2U of space in EIA-standard racks and features 18 switched outlets(16 C13 and two C19) in two load banks, each bank protected by a 20A circuit breaker.

Dual 3-meter input cords with IEC309 32A Blue(2P+E) plugs connect to separate primary and secondary single-phase 230V power sources. The PDU constantly evaluates the power quality of both input sources. Dynamic solid-state(TRIAC) automatic transfer switching allows the PDU to switch to the secondary source within 1–5 milliseconds should the primary source fail or become unstable to ensure your connected equipment operates without interruption.

Built-in Ethernet network interface allows remote access to the PDU for power monitoring, configuration, control and notifications via web browser, SSH, telnet or SNMP. Provides real-time load/current data with billing-grade accuracy(+/- 1 percent). Supports user-programmable startup of outlets in any order or interval to ensure network items are turned on in the proper sequence and reliably discovered. Digital LED display indicates power availability, voltage, source A/B input status, output load and power factor, as well as temperature and humidity with the optional ENVIROSENSE module(sold separately).

Manufacturer Part Number
PDUMH32HVATNET
EAN/UPC
0037332186874,037332186874
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

OVERVIEW

PDU Type: Switched; Auto-Transfer Switch


OUTPUT

Output Capacity Details: 7.7kW (240V), 7.4kW (230V), 7.0kW (220V), 6.7kW (208V), 6.4kW (200V); 32A maximum
Frequency Compatibility: 50 / 60 Hz
Output Receptacles: (16) C13; (2) C19
Output Nominal Voltage: 200, 208, 220, 230, 240V nominal, single phase
Overload Protection: Includes two 20A output circuit breakers; Breaker 1 controls the upper row of 9 outlets (8 C13, 1 C19); Breaker 2 controls the lower row of outlets (8 C13, 1 C19)


INPUT

PDU Input Voltage: 200; 208; 220; 230; 240
Recommended Electrical Service: 32A 230V
Maximum Input Amps: 32
Input Connection Type: Two labelled IEC309 32A Blue cables support Primary and Secondary input connections
PDU Plug Type: (2) IEC-309 32A BLUE (2P+E)
Input Cord Length (ft.): 10
Input Phase: Single-Phase


USER INTERFACE, ALERTS & CONTROLS

Front Panel LCD Display: Digital display reports output amps in 4 separately metered loading segments (BANK 1: Outlets #1-9; BANK 2: Outlets #10-18), whole-PDU output kW load level and input voltage on primary and secondary input lines
Front Panel LEDs: Front panel LEDs confirm amp / kilowatt / voltage reporting information
Switches: ENTER and MODE switches toggle the digital display to show output amps (Banks 1-4), total kW output and input voltage (primary, secondary)


PHYSICAL

Shipping Dimensions (hwd / in.): 7.8 x 16.7 x 19.9
Shipping Weight (lbs.): 20.3
Unit Dimensions (hwd / in.): 3.5 x 17.5 x 12.5
Unit Weight (lbs.): 13.7
Material of Construction: Metal
Form Factors Supported: 2U rackmount
PDU Form Factor: Horizontal (1U, 2U, etc)


ENVIRONMENTAL

Storage Temperature Range: 5 to 122F (-15 to 50C)
Relative Humidity: 5 to 95% (non-condensing)
Operating Elevation (ft.): 0-10,000


CERTIFICATIONS

Certifications: Tested to CE / IEC 60950-1, EN CLASS A (Emissions), NOM (Mexico), RoHS Complaint, TAA Compliant


WARRANTY

Product Warranty Period (Worldwide): 2-year limited warranty