SRPDU2PBRKT Mounting Bracket

The SRPDU2PBRKT Vertical PDU Mounting Bracket Accessory Kit allows you to mount up to two vertical PDUs on a 2-post or 4-post open frame rack. The sturdy steel mounting brackets connect to any EIA-compliant mounting rail with the included hardware.

Manufacturer Part Number
SRPDU2PBRKT
EAN/UPC
0037332190703,037332190703
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

OVERVIEW

Accessories Type: Mounting Bracket

PHYSICAL

Shipping Dimensions (hwd / in.): .86 x 1.84 x 9.48
Shipping Weight (lbs.): .95
Material of Construction: Steel

WARRANTY

Product Warranty Period (Worldwide): 5-year limited warranty