7.9 Keyboard

Productivity Simplified

The Brydge 7.9 bluetooth keyboard brings versatility and productivity to your fingertips. Combined with the iPad mini 4, they create the ultimate in mobile productivity. A perfect balance between tablet and laptop, giving you the power to be mobile and productive anytime, anywhere.

Lightweight Aluminum Body

Forged out of a single piece of high-grade aluminum for added strength, beauty, and the premium feel you expect. The Brydge 7.9 only weighs 11oz to keep mobility simple and light, and a match of color, texture, and feel.

180° Viewing Angle

Versatile viewing angles from 0-180° through a strong patented hinge. Set your desired angle for high productivity and comfort. Enjoy movies, games and apps with ease. Also easily connect or remove your iPad to change from laptop to tablet in seconds.

Backlit Keys

LED Backlit keys that provide the ultimate typing experience in low to no light conditions. 3 levels of back light to meet your visibility demands. A feature that comes in very handy when you need it most.

Unparalleled Typing Experience

Natural tactile typing with the feel, sound, and response you expect. A full keyboard, with 3-level backlit keys, and the top row of dedicated iOS special function keys. Type easier, type faster, type with confidence. Truly a laptop experience, with the versatility of an iPad.

Patented Hinge Design

Two hinges firmly grip your iPad to hold it at angles from 0-180°, so you can set the angle that is most comfortable and optimal. When closed, the hinges hold and protect your iPad screen flat against small pads in the corners of the keyboard, while maintaining a slim, sleek design for ultimate portability.

Manufacturer Part Number
BRY5103
EAN/UPC
0019962498749,019962498749
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Material Aluminum
Weight 300g / .66lb
Backlit Keys Yes
Battery Life 3 months (rechargeable)
Connectivity Bluetooth 3.0
Warranty 12 months
Compatability iPad mini 4