Operates like a smartphone. Performs like a classic handheld computer. Make your Android investment a lasting one–the PA692A is our most durable Android handheld yet.
Target Markets / ApplicationsLook to the future without sacrificing functionality. With the PA692A you can upgrade to an Android OS without losing any of the features you need. It’s easy to perform all the data collection tasks your business requires on an Android platform.
Transportation/LogisticsNote:
Model
PA692-QAW2QMHG PA692A, 2D Imager Scanner, QWERTY keypad, 3.75G
System Features
CPU: TI OMAP 4470 1.5Ghz Dual Core Processor
Memory: 1GB Mobile DDR RAM
8GB NAND Flash
OS: Android 4.3
Languages support: English, Simp. Chinese, Traditional Chinese, Japanese, Spanish, German, French
Display
Size: Capacitive Touch Panel
Color 3.8” full WVGA with backlight 800 x 480 sunlight readable LCD
Keypad
Sort: 44-key QWERTY keypad
Camera / Photos / Video
Sorts: 5M Pixels Rear Camera CMOS Sensor Camera with Auto focus, LED flash light
Symbologies
2D Imager: 1D codes
All major codes
2D codes
PDF417, MicroPDF417, Composite, RSS,
TLC-39, Datamatrix, QR code, Micro QR code,
Aztec, MaxiCode, Postal Codes: US PostNet, US
Planet, UK Postal, Australian Postal, Japan Postal
Dutch Postal (KIX)
Audio
Types: 1W Speaker
3.5mm headset jack
Receiver
Expansion Slot
microSD: Support MicroSD memory card up to 32GB
Location
GPS: u-blox® 6 High Performance GPS chipset
AssistNow® Online and AssistNow® Offline A-GPS services, OMA SUPL compliant
Supports new European satellite system GALILEO
Communication
GPS u-blox® 6 High Performance GPS chipset
Other Sensors: eCompass
G-sensor
USB: USB 2.0 Client and Host
WLAN: IEEE 802.11 a/b/g/n
Bluetooth: Bluetooth 4.0 BLE supported
Enclosure
Dimension: 17.7 cm (7 in) x 7.4 cm (2.9 in) x 4 cm (1.6 in)
(Antenna length excluded)
Environmental
Operating temperature: 14°F to 122°F (-10°C to 50°C)
Storage temperature: -4°F to 140°F (-20°C to 60°C)
Relative Humidity: 5% ~ 95% (non-condensing)
Drop Specification: 1.5m (5 feet)
Sealing: IP65
Software
Software: Unitech MOBOLINK DMS
Notification
Sorts: LEDs, Vibrator
Accessories
Items: 4-slot multi-bay Ethernet cradle
4-slot battery charger
Field Installable Gun grip
USB cradle with battery charger
Ethernet cradle with battery charger
Main battery (2200mAh, 4000mAh)
USB communication and charging cable
RS232 Communication cable
AC adaptor
Regulatory Approvals
Types: CE, NCC, FCC, BSMI, VCCI, CCC, RoHS compliance. ( TBD)