AMD FirePro W4300 Graphic Card

Realize fast throughput, superb visual quality, and outstanding multi-display capabilities for your CAD, Engineering, and Media & Entertainment applications with the single-slot, low profile, low-power AMD FirePro™ 4300 graphics card with 4 GB GDDR5 memory.

Features

Get support for your professional software with a graphics card that’s optimized and certified for more than 100 different leading workstation ISV applications.

Balance GPU compute and 3D workloads with AMD’s Graphics Core Next (GCN) architecture. Direct Graphics Memory Access (GMA) enables high throughput and low latency data transfers. GeometryBoost improves GPU processing speed of geometry data.

Experience superb visual quality from four DisplayPort 1.2a outputs and drive up to four 4K displays natively from a single card. Manage your multi-display screen setup as one display with AMD Eyefinity.

Enjoy low power consumption of <50 watts reinforced by AMD PowerTune, which dynamically monitors and manages the GPU’s power draw to enable higher clock speeds and help improve performance.

The AMD FirePro W4300 is supported on the following HP workstations: Z240, Z440, Z640, Z840.

Manufacturer Part Number
T7T58AT
EAN/UPC
0889894692238,889894692238
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Minimum dimensions (W x D x H):
Low Profile, single slot: 6.6 x 3.118 in; Full Height, single slot: 6.6 x 4.725 in;
What's in the box :
Graphic Card; Documentation
Warranty : The AMD FirePro W4300 has a one-year limited warranty or the remainder of the warranty of the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.