Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
Processor family :
- Intel® Xeon® E3 processor
Processor :
- Intel® Xeon® E3-1270 v5 (3.6 GHz, up to 4 GHz with Intel Turbo Boost Technology, 8 MB cache, 4 cores)
Number of processors : 1
Chipset : Intel® C236
Environmental :
Form factor : Tower
MemoryMemory :Memory, standard:
- 8 GB DDR4-2133 ECC registered SDRAM (2 x 4 GB)
Memory slots : 4 UDIMM
StorageStorage : Internal drive bays : One 2.5"; Two 3.5"
External drive bays : Two 5.25"; One slim ODD
Internal drive: HP Z Turbo Drive 512 GB PCIe SSD
2 TB 7200 rpm SATA
Additional storage: SD media card reader (optional)
Storage controller : Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.
Optical drive:
- Slim SATA SuperMulti DVD writer
Display and graphicsDisplay and graphics :Compatible displays :
- All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays.
CommunicationsCommunications : Network interface: Intel® Ethernet I210-T1 PCIe NIC (optional)
Integrated Intel® I219LM PCIe GbE
Audio : Integrated Realtek HD ALC221-VB audio
Power and operating requirementsPower and operating requirements :Power :
- 400 W 92% efficient, wide-ranging, active PFC
- 280 W 90% efficient, wide-ranging, active PFC
Dimensions and weightDimensions and weight : Dimensions (W x D x H): 6.7 x 17.4 x 15.7 in (170 x 442 x 399 mm)
(Standard tower orientation)
Weight: Starting at 18.95 lb (Starting at 8.6 kg)
(Exact weight depends upon configuration)
What's includedWhat's included :Software :
- Buy Office
- HP PC Hardware Diagnostics UEFI
- HP Performance Advisor
- HP Remote Graphics Software (RGS) 7.1
- PDF Complete - Corporate Edition
- Cyberlink Power DVD and Power2Go
- HP Client Security Software
Security management :
- HP Solenoid Lock and Hood Sensor (optional)
- HP Business PC Security Lock kit (optional)
- HP UltraSlim Cable Lock Kit (optional)
Warranty :
- Protected by HP Services, including a standard limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) warranty. Certain restrictions and exclusions apply.