Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
System features : Operating system: Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)
(This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.)
Processor family :
- 6th Generation Intel® Core™ i7 processor
Processor :
- Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4.2 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Number of processors : 1
Chipset : Intel® C236
Environmental :
Form factor : Tower
Memory :Memory, standard:
- 16 GB DDR4-2133 non-ECC unbuffered SDRAM (2 x 8 GB)
Memory slots : 4 UDIMM
Storage : Internal drive bays : One 2.5"; Two 3.5"
External drive bays : Two 5.25"; One slim ODD
Internal drive: 1 TB 7200 rpm SATA
Additional storage: SD media card reader (optional)
Storage controller : Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.
Optical drive:
- Slim SATA SuperMulti DVD writer
Display and graphics :Compatible displays :
- All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays.
Graphics: Intel® HD Graphics 530
Communications : Network interface: Integrated Intel® I219LM PCIe GbE
Audio : Integrated Realtek HD ALC221-VB audio
Power and operating requirementsPower and operating requirements :Power :
- 400 W 92% efficient, wide-ranging, active PFC
- 280 W 90% efficient, wide-ranging, active PFC
Dimensions and weight : Dimensions (W x D x H): 6.7 x 17.4 x 15.7 in (170 x 442 x 399 mm)
(Standard tower orientation)
Weight: Starting at 18.95 lb (Starting at 8.6 kg)
(Exact weight depends upon configuration)
What's included :Software :
- Buy Office
- HP PC Hardware Diagnostics UEFI
- HP Performance Advisor
- HP Remote Graphics Software (RGS) 7.1
- PDF Complete - Corporate Edition
- Cyberlink Power DVD and Power2Go
- HP Client Security Software
Keyboard : HP USB Business Slim Keyboard
Pointing device :
Security management :
- HP Solenoid Lock and Hood Sensor (optional)
- HP Business PC Security Lock kit (optional)
- HP UltraSlim Cable Lock Kit (optional)
Warranty :
- Protected by HP Services, including a standard limited 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) warranty. Certain restrictions and exclusions apply.
4x mini DisplayPort