Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Operating system:
- Windows 7 Professional 64 (available through downgrade rights from Windows 10 Pro 64)(This system is preinstalled with Windows 7 Professional software and also comes with a license and media for Windows 10 Pro software. You may only use one version of the Windows software at a time. Switching between versions will require you to uninstall one version and install the other version. You must back up all data (files, photos, etc.) before uninstalling and installing operating systems to avoid loss of your data.)
Processor family : - 6th Generation Intel® Core™ i7 processor
Processor : - Intel® Core™ i7-6700 with Intel HD Graphics 530 (3.4 GHz, up to 4 GHz with Intel Turbo Boost, 8 MB cache, 4 cores)
Number of processors :
Chipset : Environmental : Form factor :
Memory :
Memory, standard: - 16 GB DDR4-2133 non-ECC unbuffered SDRAM (2 x 8 GB)
Memory slots : Storage :
- Internal drive bays : One 3.5"; One 2.5"; One shared 3.5" (shared with external 3.5" bay)
- External drive bays : One shared 3.5" (shared with internal 3.5" bay); One slim ODD
- Internal drive: HP Z Turbo Drive 512 GB PCIe SSD
- Additional storage: SD media card reader (optional)
Storage controller : - Integrated SATA (4 ports 6 Gb/s) with RAID 0 (striped array) and RAID 1 (mirrored array) supported on Windows operating system only. Requires identical hard drives (speeds, capacity, interface). Integrated RAID 0, 1 (data configuration) for PCIe SSDs.
Optical drive: - Slim SATA SuperMulti DVD writer
Display and graphics :
Compatible displays : - All HP Z Displays and HP DreamColor Displays are supported. For more information see www.hp.com/go/zdisplays.
Graphics: Communications :
- Network interface: Integrated Intel® I219LM PCIe GbE
Audio : - Integrated Realtek HD ALC221-VB audio
Power and operating requirements :
Power : - 240 W 92% efficient, wide-ranging, active PFC
Dimensions and weight :
- Dimensions (W x D x H): 13.3 x 15 x 3.95 in (338 x 381 x 100 mm) (Standard desktop orientation)
- Weight: Starting at 12.66 lb (Starting at 5.7 kg) (Exact weight depends upon configuration)
What's included :Software : - Buy Office
- HP PC Hardware Diagnostics UEFI
- HP Performance Advisor
- HP Remote Graphics Software (RGS) 7.1
- PDF Complete - Corporate Edition
- Cyberlink Power DVD and Power2Go
- HP Client Security Software
Keyboard : - HP USB Business Slim Keyboard
Pointing device : Security management : - HP Solenoid Lock and Hood Sensor (optional)
- HP Business PC Security Lock kit (optional)
- HP UltraSlim Cable Lock Kit (optional)
Warranty : - 3-year (3-3-3) limited warranty and service offering includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.