Flash Voyager Vega USB 3.0 128GB Flash Drive

Fast, small, and beautiful.

Flash Voyager Vega is ultra-compact, fast, and a perfect complement for the latest ultra-slim PCs, car audio systems, or anywhere you want a lot of storage in a discreet design.

The scratch-resistant hard chrome plated zinc alloy housing features an integrated loop for securely attaching to your key ring.

Compatibility is no problem – you get USB 3.0 speed on the latest systems and full USB 2.0 support on mainstream PCs.

Ultra-compact design

Flash Voyager Vega is so small that you can leave it in your notebook’s USB port and take it everywhere you go.

It’s not just for PCs

The small size also makes it perfect for the latest car audio systems, or any device which has a standard USB port. You can take your music collection with you everywhere, without the bulk of a traditional USB flash drive.

USB 3.0 speed with universal USB 2.0 compatibility

You’ll get super-fast file access on the latest PCs, and full support on mainstream systems. And, of course, it works with Windows, OS X and Linux with no driver installation necessary.

Scratch resistant, hard chrome plated zinc alloy housing with blue activity LED

The sophisticated look goes great with the latest ultra-slim systems.

One-piece design with an integrated key loop

Your Flash Voyager Vega securely attaches to your key ring when you’re on the go.

Manufacturer Part Number
CMFVV3-128GB
EAN/UPC
0843591084550,843591084550
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty: Five years

Weight: 0.015 kg

Interface: USB 3.0

Unformatted Capacity: 128 GB

Operating System: Microsoft Windows, Mac OS X and Linux

Shock: 40G