Antenna

The antenna enclosure contains five isolated high performance antenna elements; two ultra-wideband elements covering 698-2700MHz support MiMo/diversity at cellular/LTE frequencies and two dual band elements covering 2.3-2.7 & 4.9-6GHz support MIMO/diversity operation for WiFi and WiMAX. The LGMM also contains a high performance GPS antenna with an integrated 26dB gain LNA and high quality filtering to combat noise.

Manufacturer Part Number
170654-001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency Range: 698-960 MHz, 1700-2700 MHz, 2.3-2.7 GHz, 4.9-6 GHz
Nominal Impedance: 50 ohms
Antenna Gain: 2.3 dBi 698-960 MHz / 5 dBi 1700-2700 MHz / 2 dBi 2.3-2.7, 4.9-6 GHz
Polarization: Vertical
Maximum Power: 50 watts
Connector: SMA Male Standard, SMA Female Standard, FME Female
Dimension: 62 x 176 mm