Dragon v.5.0 for Medical

Dragon® for Mac Medical®is a flexible speech recognition solution that enables the clinician to quickly capture comprehensive clinical documentation while spending more time on what matters – their patients. Dragon for Mac Medical streamlines documentation workflow by allowing clinicians to dictate appointment and medical record notes directly into their EHR. Dragon for Mac Medical’s accurate speech recognition technology adapts to the user’s voice and words, with customizable vocabulary and commands and an easy-to-use interface. Spend less time typing and more time with patients to improve patient satisfaction, practice volume and profitability.

Manufacturer Part Number
T381A-G00-5.0
EAN/UPC
5031199043443
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirments:

Processor:

  • Intel Core 2 Duo 2.4 Ghz or faster processor - Intel Core i3, i5 or i7 recommended
Operating System:
  • Mac OS X Mavericks (10.9),OS X Yosemite (10.10) or OS X El Capitan (10.11)
Hard Disk:
  • 16 GB of free Space
Memory:
  • 4GB, 8GB+ recommended
Others:
  • USB2.0/3.0 port for product installation
  • An Internet connection for automatic product activation (a quick anonymous process) and access to online help