Powerful integrated digital amp with Bluetooth receiver
DDA120 was developed for one simple purpose: To allow you to enjoy music from any source in fantastic quality. Its diminutive size and elegant styling conceal a sophisticated amplifier capable of extracting every last detail and nuance from your music collection. The DDA120 builds on the success of its predecessor the critically acclaimed, multi award winning DDA100.
Note:
General
Power output
50W per channel (8Ohm) 75W per channel (4Ohm)
Peak power output
250W per channel
Maximum sampling rate
176.4
Bit resolution
24bits
Gain
Digital 11.625dB, Analogue 31dB
Frequency response
20Hz-20kHz, +/- 0.1dB
Sensitivity
Digital 0dB input, Analouge .047Vrms
Signal to noise ratio
>95dB A-wighted
Power supply
0.07% @ 15W
Power consumption
2W
Connector type
Output 4way speakers binding posts
Native bit rate
16,24
USB sampling rates
44.1,48,96kHz
SPDIF sampling rates
44.1,48, 88.2, 96, 176.4kHz
Connections input
Analogue RCA, USB2.0-B, S/PDIF coaxial 75Ohm, 2xToslink, 1xUSB-A expansion For BT receiver
Connections output
Toslink, Speakers posts L+R
Connections control
IR control
Compatibility
Supported HD audio
176.4/24
Weight and dimensions
Weight
2lb 10.3oz
Dimensions (W x H x D) (mm)
241 x 51 x 216
In the box
Standard accessories
IR remote control, Power cord, Manual
Colour
Color
Silver