Chromebook 13 7310 Chromebook

Designed for professionals.

Expect business-class performance from the beautifully designed 13-inch Chromebook that features a vivid Full HD display and connects you to the cloud in just seconds.

Available with Chrome OS — for a fast, versatile PC experience

The industry’s finest.

Sleek. Smooth. Strong: The carbon fiber finish with magnesium alloy is light, durable, cool to the touch and designed to impress.

The Google ecosystem at your service: Expect Speed - boots in seconds, Simplicity - easy to use and manage, Secure - with virus protection built-in, encrypted user data and automated updates. 

A wide range of magnificence: Bring business projects to full light with Class leading brightness and viewing angles on a 13.3" FHD IPS display with optional scratch-resistant Corning® Gorilla® Glass NBT™ touch display.

Manufacturer Part Number
CRM7310-4039BLK
EAN/UPC
0884116213611,884116213611
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor
Chrome OS, Intel® Celeron™ 3205U, 4GB
Chrome OS, Intel® i3-5005U™, 4GB
Chrome OS, Intel® i3-5005U™, 8GB
Chrome OS, Intel® i5-5300U™,8GB
Chrome OS, Intel Celeron 3215U, 4GB
Chrome OS, Intel Celeron 3215U, 2GB
Display
13.3" FHD Touch LCD
13.3" FHD Non-Touch LCD
Audio and Speakers
Dual array microphones
2 Speakers (2W average/3W peak stereo Speakers)
Hard Drive
Up to 32GB3 Solid State hard drive
Accidental Damage Service
1 Year Accidental Damage Service
2 Years Accidental Damage Service
3 Years Accidental Damage Service
4 Years Accidental Damage Service
Optical Drive
Not applicable
Power
Battery
6 cell (67 WHr)A/C Adapter
65W AC adapter
Camera
Integrated 720p HD video webcam
Wireless
Intel® Dual Band Wireless-AC 7260 802.11AC + BT 4.0 LE Wireless Card
Dimensions
Back Height: 0.66" (16.7mm), Front Height: 0.51" (12.8mm), Peak Height: 0.72" (18.4mm) x Width: 12.93" (323.4mm) x Depth: 9.03" (225.8mm)
Weight: 3.23lbs (1.47kg); 3.56lbs (1.62kg) with touch
Ports
1 USB 3.0
1 USB 2.0
1 HDMI 1.4
Slots
MicroSD
Noble Lock Slot
Chassis
Keyboard
Backlit chiclet keyboard: Chrome OS layout 

Touchpad
Precision touchpad, seamless glass integrated button: 105mm x 60mm
Regulatory Compliance
Energy Star, EPEAT Gold