Chromebook 13 7310 Chromebook

Designed for professionals.

Expect business-class performance from the beautifully designed 13-inch Chromebook that features a vivid Full HD display and connects you to the cloud in just seconds.

Available with Chrome OS — for a fast, versatile PC experience

The industry’s finest.

Sleek. Smooth. Strong: The carbon fiber finish with magnesium alloy is light, durable, cool to the touch and designed to impress.

The Google ecosystem at your service: Expect Speed - boots in seconds, Simplicity - easy to use and manage, Secure - with virus protection built-in, encrypted user data and automated updates. 

Manufacturer Part Number
CRM7310-6022BLK
EAN/UPC
0884116213628,884116213628
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Chrome OS, Intel® Celeron™ 3205U, 4GB

Hard Drive

  • 16GB Solid State Drive

Display

  • 13.3" FHD Non-Touch LCD

Color

  • Non-Touch LCD Cover - Black

Keyboard

  • Internal Keyboard. Layout 74 keys US-English. For US, Canada.

Warranty

  • 1 Year Hardware Service with Onsite/In-Home Service after Remote Diagnosis

Ports

  • 1x USB 3.0, 1x USB 2.0
    HDMI 1.4
    MicroSD
    Noble lock slot
    Stereo headphone and microphone combo jack

Chassis

  • Keyboard
    Backlit chiclet keyboard: Chrome OS layout 

    Touchpad
    Precision touchpad, seamless glass integrated button: 105mm x 60mm

Dimensions

  • Back Height: 0.66" (16.7mm), Front Height: 0.51" (12.8mm), Peak Height: 0.72" (18.4mm) x Width: 12.93" (323.4mm) x Depth: 9.03" (225.8mm)
    Weight: 3.23lbs (1.47kg); 3.56lbs (1.62kg) with touch

Wireless

  • Intel® Dual Band Wireless-AC 7260 802.11AC Wi-Fi + BT 4.0 LE Wireless Card

Primary Battery

  • 67Whr 6 Cell Battery

Regulatory

  • Energy Star, EPEAT Gold

    Product Safety, EMC and Environmental Datasheets 
    Dell Regulatory Compliance 
    Dell and the Environment